EN
  • EN
  • DE

SN74CBT16390DGGR

Part No SN74CBT16390DGGR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 16:32 BIT MUX/DEMUX 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 1099695-SN74CBT16390DGGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBT16390DGGR CAD Model

Description

Overview of SN74CBT16390DGGR

The SN74CBT16390DGGR is a high-performance integrated circuit from Texas Instruments, designed for use in a variety of digital applications. This product belongs to the CBT (Crossbar Switch Technology) family, which is known for its low-voltage, high-speed switching capabilities. The SN74CBT16390DGGR serves as a 10-bit FET bus switch with a 5-ohm switch connection between two ports.

Key Features

  • 10-Bit Bus Switch: The device features a 10-bit switch that can efficiently transfer data between two ports.
  • Low On-State Resistance: With a typical on-state resistance of 5 ohms, the switch ensures minimal signal distortion and power loss.
  • 5-V Tolerant Inputs and Outputs: Inputs and outputs are tolerant to 5V, even when the device is powered off, making it compatible with mixed-voltage environments.
  • Quick Switching: The switch delivers high-speed operation, which is essential for fast data transfer and signal processing.
  • Low Power Consumption: It operates with low power dissipation, which is crucial for energy-sensitive applications.
  • Flow-Through Architecture: The design facilitates easy PCB layout by maintaining a consistent pinout for all data inputs and outputs.

Applications

The SN74CBT16390DGGR is suitable for a wide array of applications, including:

  • Bus isolation and switching
  • Data acquisition systems
  • Signal gating
  • Backplane switching
  • Communication systems
  • High-speed networking

Technical Specifications

  • Package: The device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for surface-mount technology.
  • Operating Temperature: It is designed to operate within a temperature range of -40°C to 85°C, ensuring reliability across various environmental conditions.
  • Logic Type: FET Switch / Multiplexer/Demultiplexer
  • Supply Voltage: The IC typically operates at a supply voltage of 5V.

The SN74CBT16390DGGR from Texas Instruments is a robust and versatile component that provides efficient, high-speed switching for advanced digital systems. Its low on-state resistance and power consumption, combined with the capability to handle 5V tolerant signals, make it a preferred choice for designers looking to optimize their high-speed digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess