EN
  • EN
  • DE

SN74CBT16214DLR

Part No SN74CBT16214DLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 12 X 1:3 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74CBT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 56-BSSOP (0.295", 7.50mm Width)
Case / Package 56-SSOP
Family Name 74CBT16214
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-31760-6, SN74CBT16214DLRG4, SN74CBT16214DLRG4-ND, SN74CBT16214DLR-ND, 296-31760-1, 296-31760-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896547-SN74CBT16214DLR
Ultra Librarian 3D Model Ultra Librarian SN74CBT16214DLR CAD Model

Description

Product Overview: SN74CBT16214DLR from Texas Instruments

The SN74CBT16214DLR is a high-performance integrated circuit from Texas Instruments, designed to deliver exceptional functionality and reliability for a wide range of applications. This device is part of the CBT (Crossbar Switch Technology) family, which is known for its low-voltage operation and bidirectional data flow capabilities.

Key Features:

  • High Bandwidth: The SN74CBT16214DLR offers a high bandwidth interface for signal routing, making it ideal for applications that require fast and efficient data transfer.
  • 24-Bit FET Bus Switch: The device incorporates a 24-bit FET bus switch with Schottky diode clamping on the inputs to maintain signal integrity and minimize propagation delay.
  • Low Standby Power: It is designed with power conservation in mind and features a low standby power consumption, which is crucial for battery-powered and energy-efficient systems.
  • 5-V Tolerant Inputs and Outputs: Inputs and outputs of this IC are 5-V tolerant when the device is powered off, providing additional flexibility and compatibility with mixed-voltage systems.
  • Flow-Through Architecture: The SN74CBT16214DLR has a flow-through pinout that simplifies PCB layout by allowing inputs to be directly connected to outputs, reducing signal distortion and improving performance.

Applications:

The versatility of the SN74CBT16214DLR makes it suitable for a variety of applications, including:

  • Memory Interleaving
  • Signal Gating
  • Data Switching
  • Bus Isolation
  • Peripheral Sharing

Technical Specifications:

The device comes in a 48-pin SSOP (Shrink Small-Outline Package) that offers a compact footprint while still providing robust connectivity. It operates over a wide temperature range and is characterized for operation from -40°C to 85°C, ensuring reliable performance in extreme conditions.

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality, and the SN74CBT16214DLR is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for critical systems. With Texas Instruments' expertise in IC design and manufacturing, you can trust the SN74CBT16214DLR to be a high-quality component in your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1940 $51.1040
39+ $2.6208 $102.2112
60+ $2.5389 $152.3340
82+ $2.4570 $201.4740
106+ $2.3751 $251.7606
141+ $2.1294 $300.2454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess