EN
  • EN
  • DE

SN74CB3T3383PW

Part No SN74CB3T3383PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXCH SW 5X2:2 24TSSOP / Bus FET Exchange Switch 5 x 2:2 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74CB3T3383
Other Names SN74CB3T3383PWG4,SN74CB3T3383PWG4,SN74CB3T3383PWE4,SN74CB3T3383PWE4,2156-SN74CB3T3383PW,TEXTISSN74CB3T3383PW
Standard Package 60
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256799-SN74CB3T3383PW
Ultra Librarian 3D Model Ultra Librarian SN74CB3T3383PW CAD Model

Description

Overview of SN74CB3T3383PW from Texas Instruments

The SN74CB3T3383PW is a high-performance, 10-bit FET bus switch from Texas Instruments, designed to provide efficient, high-speed switching for data bus and signal path applications. This component is part of the industry-leading range of integrated circuits that cater to a variety of electronic functions and uses.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance of typically 5 ohms, which minimizes signal distortion and ensures efficient data transmission.
  • 5-V Tolerant Inputs: The inputs can tolerate up to 5V, even when the device is powered down, providing greater flexibility in mixed-voltage environments.
  • Quick Switching: The switch is capable of fast switching speeds, which is crucial for high-performance data bus systems.
  • Low Power Consumption: Designed with power-saving in mind, the SN74CB3T3383PW consumes minimal power, making it suitable for battery-powered and portable applications.
  • Bidirectional Data Flow: With bidirectional data flow capability, this switch can be used in various configurations, adding to its versatility.

Applications

  • High-speed data transmission systems
  • Memory interconnects
  • Signal gating
  • Bus isolation
  • Switching between data sources

Product Specifications

The SN74CB3T3383PW comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, providing a compact footprint for space-constrained applications. It operates over a broad voltage range and is characterized for operation from -40°C to 85°C, making it suitable for industrial applications. The device also supports plug-and-play installation, allowing for easy integration into existing systems without the need for extensive reconfiguration.

In conclusion, the SN74CB3T3383PW from Texas Instruments is a reliable and versatile FET bus switch that provides high-speed, low-distortion switching for a wide range of data bus applications. Its low power consumption and robust performance make it an excellent choice for designers who require a switch that can support both current and future bus interface technologies.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7991 $53.9730
70+ $1.4762 $103.3340
105+ $1.4301 $150.1605
145+ $1.3840 $200.6800
190+ $1.3378 $254.1820
255+ $1.1994 $305.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,542 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess