EN
  • EN
  • DE

OPA4137UA/2K5E4

Part No OPA4137UA/2K5E4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features J-FET Amplifier 4 Circuit - 14-SOIC
Manufacturer Texas Instruments
Series MicroAmplifier™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name OPA413
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929657-OPA4137UA/2K5E4
Ultra Librarian 3D Model Ultra Librarian OPA4137UA/2K5E4 CAD Model

Description

Product Overview: OPA4137UA/2K5E4

The OPA4137UA/2K5E4 is a precision operational amplifier (op-amp) manufactured by Texas Instruments, a leader in semiconductor design and production. This high-performance op-amp is part of the OPAx137 series, known for its low-noise, high-speed, and wide bandwidth capabilities, making it an ideal choice for a variety of applications including audio and instrumentation.

Key Features

  • Low Noise: The OPA4137UA/2K5E4 offers a low voltage noise density of just 8nV/√Hz at 1kHz, which is excellent for applications requiring high signal integrity.
  • High Speed: With a slew rate of 20V/μs, this op-amp can handle rapid changes in input signals, making it suitable for fast signal processing tasks.
  • Wide Bandwidth: The device features a wide bandwidth of 8MHz, providing ample frequency response for a variety of analog signals.
  • Quad Operational Amplifier: This component contains four independent high-gain frequency-compensated operational amplifiers designed to operate from a single power supply or split supply over a wide range of voltages.
  • Robust Design: The OPA4137UA/2K5E4 is designed for enhanced stability and reliability, ensuring consistent performance across different operating conditions.
  • Flexible Power Supply: It operates over a supply voltage range of ±2.5V to ±18V, accommodating a broad spectrum of power requirements.

Applications

The versatile nature of the OPA4137UA/2K5E4 allows it to be used in a wide array of applications, some of which include:

  • Professional Audio Equipment
  • Active Filters
  • Analog Processing
  • Data Acquisition Systems
  • Instrumentation
  • Test Equipment

Package and Quality

The OPA4137UA/2K5E4 is offered in a 14-pin SOIC package, ensuring compatibility with standard surface-mount technology (SMT) processes. Texas Instruments maintains a commitment to quality, and this product is no exception, meeting rigorous industry standards for performance and reliability.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess