EN
  • EN
  • DE

SN74CB3T3253PWR

Part No SN74CB3T3253PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 2 X 4:1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74CB
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74CB3T3253
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74CB3T3253PWRE4, -296-19156-1-ND, SN74CB3T3253PWRE4-ND, -296-19156-1, -SN74CB3T3253PWR-NDR, -SN74CB3T3253PWRG4, SN74CB3T3253PWRG4, -SN74CB3T3253PWRE4-NDR, SN74CB3T3253PWRE4, SN74CB3T3253PWRG4-ND, 296-19156-1, 296-19156-2, -SN74CB3T3253PWRG4-NDR, 296-19156-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896540-SN74CB3T3253PWR
Ultra Librarian 3D Model Ultra Librarian SN74CB3T3253PWR CAD Model

Description

The SN74CB3T3253PWR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This particular device is part of the SN74 series, which is known for its robustness, reliability, and versatility in various applications.

Key Features:

  • Functionality: The SN74CB3T3253PWR is a 1-of-8 FET multiplexer/demultiplexer that is designed to facilitate the switching of signals in digital systems. It is particularly useful in applications where routing and data flow control are essential.
  • Wide Operating Voltage Range: This multiplexer is compatible with a wide operating voltage range from 2.3V to 3.6V, making it suitable for interfacing with both low-voltage and standard logic level circuits.
  • Low Power Consumption: With its low on-state resistance, the device ensures minimal power loss and heat generation, which is critical for maintaining the efficiency and longevity of electronic systems.
  • High-Speed Operation: The SN74CB3T3253PWR is designed for high-speed operation, which is evidenced by its quick switch times and high bandwidth. This makes it an excellent choice for high-performance data transmission and signal routing applications.
  • Package Type: The device comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, which is beneficial for space-constrained applications while still providing excellent thermal and electrical performance.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, safeguarding the device from the common issue of static damage during handling and operation.

Applications:

The versatility of the SN74CB3T3253PWR makes it suitable for a wide range of applications, including:

  • Data communication systems
  • Signal routing
  • Networking equipment
  • Telecommunications
  • Servers and computer peripherals

In conclusion, the SN74CB3T3253PWR from Texas Instruments is a high-quality, multipurpose switch that offers designers a reliable and efficient solution for managing multiple signal paths in electronic systems. Its compatibility with various voltage levels and high-speed operation make it an indispensable component in modern digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9394 $58.1820
65+ $1.5913 $103.4345
100+ $1.5416 $154.1600
135+ $1.4919 $201.4065
175+ $1.4422 $252.3850
235+ $1.2930 $303.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess