EN
  • EN
  • DE

SN74CB3T16211GQLR

Part No SN74CB3T16211GQLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 24-BIT FET SWITCH 2.5-V/3.3-V LOW-VOLTAGE BUS SWITCH WITH 5-V-TOLERANT LEVEL SHIFTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CB
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-VFBGA
Manufacturer Package 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Win Source Part Number 1254198-SN74CB3T16211GQLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74CB3T16211
Introduction Date October 01, 2003
ECCN EAR99
Country of Origin Japan
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74CB3T16211GQLR CAD Model

Description

Product Overview: SN74CB3T16211GQLR by Texas Instruments

The SN74CB3T16211GQLR is a high-performance integrated circuit from Texas Instruments, designed to provide a 24-bit 1-of-2 FET multiplexer/demultiplexer with a bus hold. This versatile component is part of the TI's 74CB series, which is known for its robust performance and reliability in a wide range of digital applications.

Key Features:

  • High Bandwidth: The device is capable of handling significant bandwidth, making it suitable for high-speed signal switching and data transmission.
  • Low Power Consumption: Engineered for efficiency, the SN74CB3T16211GQLR operates with minimal power draw, contributing to overall energy savings in the systems it's integrated into.
  • 5-V Tolerant: Its inputs and outputs are 5-V tolerant, ensuring compatibility with mixed-voltage environments and enabling use in a broader range of applications.
  • Bus Hold on Data Inputs: The bus hold feature on data inputs eliminates the need for external pull-up/pull-down resistors, simplifying design and reducing component count.
  • Low On-State Resistance: The device features a low on-state resistance, which minimizes signal distortion and improves output quality.
  • Quick Switching: Fast switch times of the SN74CB3T16211GQLR ensure responsive performance in applications requiring rapid signal routing.
  • Wide Operating Temperature: It is designed to operate over a broad temperature range, making it suitable for industrial applications.

Applications:

The SN74CB3T16211GQLR is ideal for a variety of applications where efficient and reliable signal routing is necessary. These include:

  • Memory Interleaving
  • Signal Gating
  • Data Switching
  • Communication Systems
  • Servers and Networking Equipment

Package and Quality:

Encased in a compact QFN package, the SN74CB3T16211GQLR is designed for surface-mount technology (SMT), providing a space-saving solution for modern electronic assemblies. Texas Instruments is committed to high-quality manufacturing standards, ensuring that this product meets rigorous industry specifications for performance and reliability.

With its combination of features, the SN74CB3T16211GQLR from Texas Instruments stands out as a superior choice for designers looking to implement efficient multiplexing/demultiplexing functionality in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess