EN
  • EN
  • DE

SN74CB3Q3257PWE4

Part No SN74CB3Q3257PWE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 4 X 2:1 16TSSOP / Multiplexer/Demultiplexer 4 x 2:1 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74CB3Q3257
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256787-SN74CB3Q3257PWE4
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3257PWE4 CAD Model

Description

Product Overview: SN74CB3Q3257PWE4

The SN74CB3Q3257PWE4 is a high-performance, 4-bit 1-of-2 FET multiplexer/demultiplexer from Texas Instruments. This versatile integrated circuit is designed to provide efficient data switching in digital communication systems, and is particularly suitable for applications that require routing of high-speed signals such as USB, PCI, LVDS, and other differential data paths.

Key Features

  • Wide Bandwidth: The device offers a wide bandwidth that ensures minimal signal distortion, making it ideal for high-speed data transfer.
  • Low Power Consumption: Engineered for energy efficiency, the SN74CB3Q3257PWE4 consumes very low power, which is critical for battery-powered devices and contributes to overall system power management.
  • Low On-State Resistance: The low on-state resistance (ron) of the switch ensures minimal voltage drop and power loss, providing better performance in signal routing applications.
  • Bidirectional Data Flow: The multiplexer/demultiplexer supports bidirectional data flow, making it versatile for both multiplexing and demultiplexing operations.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered down, providing compatibility with mixed-voltage systems.

Applications

  • Data Communication Systems
  • Signal Routing
  • Network Switches and Routers
  • Peripheral Sharing Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74CB3Q3257PWE4 is no exception. It is built to meet the rigorous standards expected of modern electronic components, ensuring long-term performance and stability in a wide range of operating conditions.

Package and Environmental Compliance

The SN74CB3Q3257PWE4 comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, offering a compact footprint for space-constrained applications. Additionally, it is RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability.

In summary, the SN74CB3Q3257PWE4 from Texas Instruments is a highly capable and reliable component for your data switching needs, offering a blend of performance, power efficiency, and versatility.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1793 $50.2040
600+ $0.1679 $100.7400
925+ $0.1623 $150.1275
1,330+ $0.1509 $200.6970
1,725+ $0.1452 $250.4700
2,150+ $0.1396 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,480 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess