EN
  • EN
  • DE

SN74CB3Q3253DGVR

Part No SN74CB3Q3253DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 1 OF 4 FET MULTIPLEXER/ DEMULTIPLEXER | IC DUAL1:4 FET MUX/DEMUX 16TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TFSOP
Supplier Device Package 16-TVSOP
Family Part Number 74CB3Q3253
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254184-SN74CB3Q3253DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3253DGVR CAD Model

Description

SN74CB3Q3253DGVR: A High-Performance Analog Switch from Texas Instruments

The SN74CB3Q3253DGVR is a state-of-the-art analog switch integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor technology. This product is part of the SN74 series, which is known for its robust performance and reliability in a wide range of applications. The SN74CB3Q3253DGVR is particularly suitable for applications that require high-bandwidth data switching with low on-state resistance.

One of the key features of this analog switch is its low power consumption, which makes it an ideal choice for battery-operated and power-sensitive applications. The device operates over a broad voltage range from 2.3V to 3.6V, providing design flexibility and compatibility with various logic levels. Its low on-state resistance ensures minimal signal distortion and voltage drop, which is critical for maintaining signal integrity in high-speed data paths.

The SN74CB3Q3253DGVR comes in a compact TVSOP (Thin Very Small Outline Package) form factor, designated by the DGVR suffix. This package is optimized for space-constrained applications and provides excellent thermal performance. The device features a 2:1 multiplexer/demultiplexer configuration, allowing it to switch two sets of three channels between two different destinations, making it highly versatile in routing signals within a system.

With its quick switching speeds and bidirectional data flow capability, the SN74CB3Q3253DGVR is perfect for applications such as signal gating, data multiplexing, and the switching of audio and video signals. It also includes features like break-before-make switching action, which prevents signal interference during channel transitioning.

For designers and engineers looking for a reliable and efficient solution for their signal switching needs, the SN74CB3Q3253DGVR by Texas Instruments stands out as a top choice. Its combination of low power consumption, high-speed performance, and compact packaging makes it a versatile component for a variety of electronic systems, from consumer electronics to industrial controls.

You May Also Be Interested in

Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to $43.6568
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6010 $56.0350
80+ $1.3137 $105.0960
120+ $1.2726 $152.7120
165+ $1.2316 $203.2140
210+ $1.1905 $250.0050
285+ $1.0674 $304.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess