EN
  • EN
  • DE

KVR24N17S8/8

Part No KVR24N17S8/8
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2400T 1Gx64 UDIMM (8GB) 8C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946776-KVR24N17S8/8
Series *
Ultra Librarian 3D Model Ultra Librarian KVR24N17S8/8 CAD Model

Description

The Kingston KVR24N17S8/8 is an 8GB DDR4 SDRAM memory module designed for desktops and workstations. It operates at a frequency of 2400MHz and is built to meet JEDEC standard DDR4 specifications. This module provides a balance of speed and capacity, making it suitable for a variety of computing tasks.

Applications:

  • Desktop PCs: Improves the performance of desktop computers for everyday tasks like web browsing, office applications, and multimedia playback.
  • Gaming PCs: Provides sufficient memory for many modern games, enhancing frame rates and reducing loading times.
  • Workstations: Supports professional applications like graphic design, video editing, and 3D modeling.
  • Content Creation: Ideal for handling large files and running demanding creative software.
  • General Computing: Suitable for a wide range of general computing tasks, providing a performance boost over lower-capacity or slower memory modules.

Features:

  • High Speed: Operates at 2400MHz, providing fast data transfer rates and improved system performance.
  • Sufficient Capacity: 8GB capacity is sufficient for many modern applications and multitasking.
  • Unbuffered: Unbuffered design allows for quick access to memory without additional delays.
  • Non-ECC: Non-ECC design is suitable for consumer desktops and workstations.
  • Standard Voltage: Operates at a standard DDR4 voltage of 1.2V.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness and reduces loading times.
  • Enhanced Gaming Experience: Delivers smoother frame rates and improved visual quality in games.
  • Faster Content Creation: Speeds up video editing, graphic design, and 3D rendering processes.
  • Increased Productivity: Improves efficiency in professional applications and streamlines workflows.
  • Reliable Operation: Provides stable and consistent performance for everyday computing tasks.

Additional Details:

This memory module is designed for systems that support DDR4 memory. It is compatible with a wide range of motherboards and chipsets. The 288-pin DIMM form factor is standard for DDR4 memory. This is a single-rank module, denoted by the 'S8' in the part number, meaning that all the memory chips are located on one side of the module.

Technical Specifications:

  • Memory Type: DDR4
  • Capacity: 8GB
  • Frequency: 2400MHz
  • Voltage: 1.2V
  • Buffering: Unbuffered
  • Error Correction: Non-ECC
  • Module Configuration: Single Module
  • Form Factor: 288-pin DIMM

You May Also Be Interested in

Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess