EN
  • EN
  • DE

SN74CB3Q3251PWR

Part No SN74CB3Q3251PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 1-OF-8 FET MULTIPLEXER/DEMULTIPLEXER 2.5-V/3.3-V LOW-VOLTAGE, HIGH-BANDWIDTH BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CB
Packaging Reel - TR
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1254182-SN74CB3Q3251PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74CB3Q3251
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3251PWR CAD Model

Description

Product Overview: SN74CB3Q3251PWR

The SN74CB3Q3251PWR is a high-performance, 10-bit FET switch with a low ON-state resistance, designed and manufactured by Texas Instruments. This switch is part of the 74CB series, which is known for its exceptional quality and reliability in digital switching applications. The device is particularly suitable for applications requiring the routing of high-speed signals, including bus exchange in servers, routers, and data centers.

Key Features

  • Low On-State Resistance: The switch features a low on-state resistance (RON) that minimizes signal distortion and ensures efficient signal transmission.
  • Wide Bandwidth: With a wide bandwidth, the SN74CB3Q3251PWR can handle high-speed data streams, making it ideal for modern digital communication systems.
  • Low Power Consumption: The device operates with low power dissipation, which is critical for energy-sensitive applications and helps to extend battery life in portable devices.
  • 5-V Tolerant I/O: The inputs and outputs are 5-V tolerant, allowing for interface flexibility with different logic levels.
  • Multiple Configurations: The switch can be configured as a 5-bit, 2:1 multiplexer/demultiplexer or a 10-bit, 1:1 switch, providing design adaptability.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, safeguarding it from the common static electricity damage.

Applications

The SN74CB3Q3251PWR is versatile and can be used in a wide range of applications, including:

  • Signal gating
  • Data switching and routing
  • Bus isolation
  • Peripheral sharing

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package), the SN74CB3Q3251PWR is designed for surface mount technology, providing a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets stringent industry standards for performance and reliability.

Ordering Information

To order or learn more about the SN74CB3Q3251PWR, visit the Texas Instruments website or contact an authorized distributor. Texas Instruments provides detailed datasheets, application notes, and design resources to support your product integration.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Texas Instruments
PROTOTYPE
Lowest to $0.8732
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8002 $50.4036
44+ $2.2976 $101.0944
68+ $2.2258 $151.3544
93+ $2.1540 $200.3220
121+ $2.0822 $251.9462
161+ $1.8668 $300.5548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,410 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess