EN
  • EN
  • DE

SN74CB3Q3251PW

Part No SN74CB3Q3251PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 1 X 8:1 16TSSOP / Multiplexer/Demultiplexer 1 x 8:1 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74CB3Q3251
Other Names SN74CB3Q3251PW,SN74CB3Q3251PWE4,TEXTISSN74CB3Q3251PW,SN74CB3Q3251PWG4,SN74CB3Q3251PWE4,2156-SN74CB3Q3251PW,296-47719,SN74CB3Q3251PWG4
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256793-SN74CB3Q3251PW
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3251PW CAD Model

Description

SN74CB3Q3251PW: High-Bandwidth FET Switch from Texas Instruments

The SN74CB3Q3251PW from Texas Instruments is a high-performance, 10-bit FET switch with a low on-state resistance, designed to facilitate the switching of data and signal paths in your electronic circuits. This product is part of the 74CB series, known for its reliability and efficiency in a wide range of applications including telecommunications, computing, and networking equipment.

Key Features:

  • Low On-State Resistance: The SN74CB3Q3251PW boasts a low on-state resistance typically around 5 ohms, ensuring minimal signal distortion and power loss during operation.
  • Wide Bandwidth: With a bandwidth that exceeds 250 MHz, this switch is capable of handling high-speed signals without compromising data integrity, making it ideal for high-frequency applications.
  • 5-V Tolerant I/O: The device's I/O ports are 5-V tolerant, allowing it to interface with a variety of logic levels, which is particularly useful in mixed-voltage environments.
  • Low Power Consumption: It operates with very low quiescent power, which is critical for power-sensitive designs.
  • Quick Switching: Fast switch times of the device enable rapid signal routing, which is essential for high-speed data transmission and real-time applications.
  • Bidirectional Operation: The switch can conduct signals in both directions, providing flexibility in signal routing within a circuit.
  • Multiple Configurations: It can be configured as a single 10-bit switch or as two 5-bit switches, offering versatility for various design requirements.

Package and Quality:

The SN74CB3Q3251PW is offered in a 24-pin TSSOP (Thin Shrink Small Outline Package), which is optimized for reduced space on PCBs (Printed Circuit Boards). Texas Instruments ensures that this switch meets stringent quality and reliability standards, providing consistent performance across a wide range of operating conditions.

Applications:

With its robust design and high-speed capabilities, the SN74CB3Q3251PW is suitable for a variety of applications, including:

  • Signal gating
  • Data switching in servers and routers
  • Bus isolation and multiplexing
  • Interface bridging
  • Hot-swapping and hot-docking

Whether you are designing a complex data center or a simple interface, the SN74CB3Q3251PW provides a reliable and efficient solution for your switching needs.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4157 $50.7297
51+ $1.9821 $101.0871
79+ $1.9202 $151.6958
108+ $1.8583 $200.6964
140+ $1.7963 $251.4820
187+ $1.6105 $301.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,026 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess