EN
  • EN
  • DE

SN74CB3Q3245PW

Part No SN74CB3Q3245PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8 BIT FET BUS SWITCH 2.5-V/3.3V LOW VOLTAGE HIGH BAND WIDTH BUS SWITCH | IC SWITCH BUS FET 8BIT 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74CB3Q3245
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1254180-SN74CB3Q3245PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3245PW CAD Model

Description

SN74CB3Q3245PW: A High-Bandwidth FET Bus Switch from Texas Instruments

The SN74CB3Q3245PW is a high-performance, low-voltage single FET bus switch designed by Texas Instruments (TI) that offers a compelling solution for routing signals with minimal propagation delay and reduced power consumption. This integrated circuit is particularly suitable for applications requiring the efficient switching of signals in bus-oriented systems.

Key Features:

  • Wide Bus Interface: The SN74CB3Q3245PW features an 8-bit bus switch, allowing it to interface with a wide array of data bus signals and address lines, making it versatile for various applications.
  • Low On-State Resistance: With its low on-state resistance (typically 5 ohms), this bus switch ensures minimal signal distortion and voltage drop, thereby maintaining signal integrity even at high speeds.
  • Quick Switching: The device boasts a fast switch time, characterized by a typical propagation delay of only 0.25 ns, facilitating high-speed operations within your electronic system.
  • Low Power Consumption: Designed for low-voltage operation, it supports a supply voltage range of 2.3 V to 3.6 V, which helps to conserve power in battery-operated and power-sensitive applications.
  • Bidirectional Switching: The SN74CB3Q3245PW can switch signals in both directions, making it a flexible choice for multiplexing and demultiplexing applications.

Applications:

The versatility of the SN74CB3Q3245PW makes it ideal for a wide range of applications, including:

  • Memory Interfacing
  • Signal Gating
  • Data Path Management
  • Bus Isolation and Switching
  • Peripheral Sharing

Package and Quality:

The SN74CB3Q3245PW comes in a 24-pin TSSOP (Thin Shrink Small Outline Package) that is optimized for reduced space on printed circuit boards. Additionally, it is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting strict industry standards for manufacturing and reliability.

Whether you're designing complex digital systems or looking for a reliable switch for your bus-oriented architecture, the SN74CB3Q3245PW from Texas Instruments provides the performance and reliability that engineers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4716 $51.8760
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3970 $200.4850
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess