EN
  • EN
  • DE

DAC60501ZDQFR

Part No DAC60501ZDQFR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description SINGLE CHAN DAC 12BIT- ZEROCODE / 12 Bit Digital to Analog Converter 3 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 12
Number of D/A Converters 3
Settling Time 5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C, SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-WFDFN
Supplier Device Package 8-WSON (2x2)
Mounting SMD (SMT)
Base Product Number DAC60501
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DAC60501ZDQFRTR
Standard Package 3,000
Win Source Part Number 1166398-DAC60501ZDQFR
Ultra Librarian 3D Model Ultra Librarian DAC60501ZDQFR CAD Model

Description

The DAC60501ZDQFR is a highly precise 14-bit digital-to-analog converter (DAC) from Texas Instruments, designed to deliver exceptional performance for a wide range of applications. This device is part of the DACx0501 series, which is known for its low-power consumption and compact footprint, making it an ideal choice for space-constrained applications.

Key Features

  • Resolution: The DAC60501ZDQFR offers a 14-bit resolution, providing fine granularity and high precision in analog output.
  • Interface: It features a versatile I2C interface for communication, which supports standard, fast, and high-speed modes, making it easy to integrate with most microcontrollers and processors.
  • Output Range: The device supports a wide range of selectable output ranges, which can be programmed through the internal reference or an external reference voltage, ensuring flexibility in various applications.
  • Accuracy: With its low integral nonlinearity (INL) and differential nonlinearity (DNL), the DAC60501ZDQFR ensures high accuracy in the conversion process.
  • Power Efficiency: The DAC is designed for low-power operation, with a typical power consumption of just 0.44 mW at 5 V, making it suitable for battery-powered devices.
  • Packaging: Encased in a small X2QFN-10 package, it occupies minimal board space and is ideal for portable and compact designs.

Applications

The DAC60501ZDQFR is well-suited for a variety of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Portable instrumentation
  • Telecommunications equipment
  • Analog output modules

Overall, the Texas Instruments DAC60501ZDQFR is a robust and reliable digital-to-analog converter that offers precision, flexibility, and efficiency, making it a top choice for engineers and designers looking to enhance their analog output capabilities.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4689 $51.8469
50+ $2.0258 $101.2900
77+ $1.9625 $151.1125
106+ $1.8992 $201.3152
137+ $1.8359 $251.5183
183+ $1.6460 $301.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess