EN
  • EN
  • DE

SN74CB3Q3244ZQNR

Part No SN74CB3Q3244ZQNR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SWITCH BUS 8B FET LV 20-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-BGA MICROSTAR JUNIOR (4x3)
Win Source Part Number 1099673-SN74CB3Q3244ZQNR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3244ZQNR CAD Model

Description

The SN74CB3Q3244ZQNR is a high-performance, 10-bit FET bus switch from Texas Instruments, designed to provide unmatched signal switching capabilities for modern electronics. This integrated circuit is part of the SN74 series, which is renowned for its reliability and efficiency in data transmission and signal routing applications.

Key Features

  • Low On-State Resistance (Ron): This switch features a low on-state resistance, typically around 5Ω, which reduces power consumption and improves signal integrity.
  • Wide Voltage Range: It operates over a wide voltage range of 2.3 V to 3.6 V, making it suitable for interfacing with both 3.3 V and 2.5 V logic levels.
  • Quick Switching: The device boasts a fast switch-on and switch-off time, ensuring rapid signal routing without significant delays.
  • 10-Bit Bus Switch: With its 10-bit configuration, it can simultaneously switch multiple signals, offering greater flexibility in complex circuit designs.
  • Bidirectional Switch: The SN74CB3Q3244ZQNR is bidirectional, allowing it to pass signals in both directions, which is essential for data buses and multiplexer applications.
  • 5-V Tolerant I/Os: The inputs and outputs can tolerate 5 V even when the device is powered off, providing additional protection against higher voltage levels.
  • Low Power Consumption: Designed for power-sensitive applications, this switch maintains a low quiescent current, minimizing its impact on battery life in portable devices.

Applications

The SN74CB3Q3244ZQNR is versatile and can be used in various applications, including:

  • Server and Networking Infrastructure
  • Signal Routing in Audio/Video Equipment
  • Data Communication Systems
  • Peripheral Switching for Microprocessors
  • Memory Interfacing
  • Hot-Swappable Cards and Devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74CB3Q3244ZQNR is no exception, with rigorous testing and quality control processes ensuring that each unit meets the highest standards of performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1471 $51.6195
110+ $0.9413 $103.5430
165+ $0.9118 $150.4470
230+ $0.8824 $202.9520
295+ $0.8530 $251.6350
395+ $0.7648 $302.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess