EN
  • EN
  • DE

SN74CB3Q16210DLR

Part No SN74CB3Q16210DLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SWITCH BUS 20BIT FET 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CB
Packaging Reel package
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 765269-SN74CB3Q16210DLR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CB3Q16210
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q16210DLR CAD Model

Description

Product Overview: SN74CB3Q16210DLR by Texas Instruments

The SN74CB3Q16210DLR is a high-bandwidth FET switch designed by Texas Instruments, a leader in semiconductor solutions. This product is part of the SN74 family, known for its robust performance and reliability in a variety of applications. The device is specifically engineered to provide a low on-state resistance and minimal propagation delay, making it an ideal choice for applications that require efficient data transmission and signal routing.

Key Features

  • Low On-State Resistance: The switch offers a remarkably low on-state resistance (typically around 5 ohms), which ensures minimal signal distortion and power loss.
  • High Bandwidth: With a high bandwidth of 250 MHz, this switch can handle fast digital signals, making it suitable for high-speed data applications.
  • 3.3-V / 5-V Tolerant: The device is tolerant to both 3.3-V and 5-V supply voltages, allowing for flexible integration into various circuit designs.
  • Low Power Consumption: It features a low power consumption, which helps in reducing the overall power requirements of the system it is integrated into.
  • Wide Operating Temperature Range: The SN74CB3Q16210DLR is designed to operate over a wide temperature range, ensuring reliability in harsh environments.

Applications

The switch is versatile and can be used in an array of applications, including:

  • Signal gating
  • Data routing
  • Bus isolation
  • Backplane switching
  • Peripheral sharing

Package and Quality

This product is available in a surface-mount package, specifically in a TSSOP (Thin Shrink Small Outline Package) with 48 pins. The SN74CB3Q16210DLR is designed to meet the stringent quality standards set by Texas Instruments, ensuring high reliability and performance consistency across various conditions.

Conclusion

The SN74CB3Q16210DLR from Texas Instruments stands out as a high-performance switch that offers efficiency, versatility, and reliability for designers looking to optimize their high-speed digital systems. Its combination of low on-state resistance, high bandwidth, and tolerance to various voltage levels makes it a strong contender for any application requiring a dependable switching solution.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess