EN
  • EN
  • DE

SN74BCT623DWE4

Part No SN74BCT623DWE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 3mA, 24mA; 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74BCT
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259673-SN74BCT623DWE4
Ultra Librarian 3D Model Ultra Librarian SN74BCT623DWE4 CAD Model

Description

Product Overview: SN74BCT623DWE4 by Texas Instruments

The SN74BCT623DWE4 is a high-performance, octal bus transceiver designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically tailored for bidirectional communication between data buses, making it an ideal choice for facilitating data transfer in a wide range of applications, including computing, networking, and industrial systems.

Key Features

  • Bus Transceiver Type: The SN74BCT623DWE4 is an octal bus transceiver, which means it contains eight individual bidirectional transceivers in one package, allowing for eight data lines to be simultaneously transmitted in either direction.
  • Logic Family: This device belongs to the BCT family of logic devices, which is known for its high drive capability and robustness, making it suitable for interfacing with other high-speed logic families.
  • Operation Mode: It operates in the transparent mode, where the data on the bus can be transmitted from the A side to the B side or vice versa, depending on the direction control (DIR) input.
  • Output Enable (OE) Feature: The SN74BCT623DWE4 includes an output enable feature, which allows the user to place the output in a high-impedance state, thus preventing any potential bus contention.
  • Wide Operating Voltage Range: It supports a wide range of operating voltages, typically from 4.5V to 5.5V, which is compatible with most 5V systems.
  • Package Type: The device comes in a 24-pin wide-body SOIC package, which is surface-mountable and suitable for automated assembly processes.

Performance and Quality

The SN74BCT623DWE4 is built for speed and reliability. It features fast propagation delays and output transition times, ensuring rapid data transfer between buses without compromising signal integrity. With Texas Instruments' commitment to quality, this transceiver meets or exceeds the industry standards for performance and robustness.

Applications

Thanks to its versatile design, the SN74BCT623DWE4 is used in various applications, such as:

  • Server and workstation bus systems
  • Data communication and telecommunication equipment
  • Industrial control and automation systems
  • Peripheral interfacing in microprocessor-based systems

Overall, the SN74BCT623DWE4 by Texas Instruments is a powerful solution for enabling efficient communication between digital systems, ensuring data integrity and system reliability in complex electronic designs.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess