EN
  • EN
  • DE

SN74BCT623DW

Part No SN74BCT623DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 3mA, 24mA; 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74BCT
Other Names 2156-SN74BCT623DW-TI,TEXTISSN74BCT623DW,-SN74BCT623DWR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259672-SN74BCT623DW
Ultra Librarian 3D Model Ultra Librarian SN74BCT623DW CAD Model

Description

Product Overview: SN74BCT623DW

The SN74BCT623DW is a high-performance, octal bus transceiver from Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is designed to provide bidirectional communication between data buses while ensuring speed, reliability, and low power consumption.

Key Features

  • Octal Bus Transceiver: The SN74BCT623DW features eight bidirectional data lines, allowing for efficient data transfer between two buses.
  • BiCMOS Technology: Built using advanced BiCMOS technology, it offers the perfect balance between the high-speed operation of bipolar transistors and the low-power consumption of CMOS technology.
  • Non-Inverting Buffers: This device comes with non-inverting buffers to maintain the integrity of the data signal during transmission.
  • Direction Control: The direction of data flow is managed by a dedicated direction control (DIR) input, providing flexibility in controlling the flow of data.
  • Output Enable (OE): The output enable (OE) feature allows the user to place the output in a high-impedance state, thus facilitating the connection of multiple devices on the same bus without conflict.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various system requirements.
  • Package Type: The device comes in a wide-body SOIC package, ensuring easy integration into a variety of circuit designs.

Applications

The SN74BCT623DW is versatile and can be used in a multitude of applications that require reliable data exchange between systems. This includes:

  • Data communication in computers and computer peripherals
  • Networking equipment and telecommunications systems
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74BCT623DW is no exception, undergoing rigorous testing to ensure it meets the highest industry standards for performance and durability. Customers can trust this product for mission-critical applications where failure is not an option.

Conclusion

The SN74BCT623DW from Texas Instruments represents a sophisticated solution for efficient and reliable bus communication. Its combination of speed, power efficiency, and flexibility make it an ideal choice for designers looking to optimize their data bus systems across a range of applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess