EN
  • EN
  • DE

SN74BCT29864BDWRG4

Part No SN74BCT29864BDWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 24SOIC / Transceiver, Inverting 1 Element 9 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 9
Output Type 3-State
Current - Output High, Low 24mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259686-SN74BCT29864BDWRG4
Ultra Librarian 3D Model Ultra Librarian SN74BCT29864BDWRG4 CAD Model

Description

Overview of SN74BCT29864BDWRG4

The SN74BCT29864BDWRG4 is a high-performance, integrated circuit designed and manufactured by Texas Instruments. It is part of the BCT family of products, which are known for their reliability and speed, making them suitable for a wide range of digital applications. This particular device is a registered bus transceiver that provides bidirectional data communication on multiplexed bus lines.

Key Features

  • High-Speed Operation: The SN74BCT29864BDWRG4 is capable of operating at high speeds, which is essential for applications that require rapid data transfer and processing.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to consume minimal power, which helps to extend the life of battery-powered devices and reduces the overall power consumption in wired systems.
  • Wide Operating Temperature Range: It can operate effectively over a broad temperature range, making it suitable for industrial applications that may be subject to harsh environmental conditions.
  • Improved Signal Integrity: The transceiver incorporates measures to maintain signal integrity, which is crucial for maintaining data integrity, especially in noisy environments or over long distances.

Applications

The SN74BCT29864BDWRG4 is versatile and can be used in various applications, including:

  • Telecommunications infrastructure
  • Data communication and networking equipment
  • High-speed data acquisition systems
  • Industrial control and automation

Package and Quality

This device is offered in a 24-pin SOIC (Small Outline Integrated Circuit) package, denoted by the suffix 'DW' in its part number. The 'RG4' suffix indicates that it adheres to Texas Instruments' green standards, meaning it is lead-free and compliant with RoHS (Restriction of Hazardous Substances) regulations. This commitment to environmental standards ensures that the SN74BCT29864BDWRG4 can be used in products marketed globally, where such environmental regulations are increasingly important.

Conclusion

In summary, the SN74BCT29864BDWRG4 from Texas Instruments is a robust, high-speed registered bus transceiver that offers reliable performance with low power consumption. It is designed to meet the stringent requirements of modern digital communication systems and is suitable for a wide array of applications across various industries. Its environmentally friendly packaging further ensures compliance with global environmental standards.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess