EN
  • EN
  • DE

SN74BCT29821NTG4

Part No SN74BCT29821NTG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 10BIT 24DIP / Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74BCT
Package Tube
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 10
Clock Frequency 125 MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 10 mA
Input Capacitance 5.5 pF
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Supplier Device Package 24-PDIP
Package / Case 24-DIP (0.300", 7.62mm)
Base Product Number SN74BCT
Other Names SN74BCT29821NTE4,SN74BCT29821NTE4
Standard Package 120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258513-SN74BCT29821NTG4
Ultra Librarian 3D Model Ultra Librarian SN74BCT29821NTG4 CAD Model

Description

The SN74BCT29821NTG4 is a high-performance integrated circuit from Texas Instruments designed for use in a wide array of digital applications. This chip is part of the BCT family of products which are known for their robust BiCMOS technology, offering both the high-speed performance of bipolar with the low-power features of CMOS technology.

Key Features:

  • Technology: The device is manufactured using BiCMOS technology, which combines the advantages of both bipolar and CMOS transistors to achieve high speed, low power consumption, and high noise immunity.
  • Functionality: This particular model is a 10-bit bus-interface flip-flop designed to be used in bus-oriented applications. It is capable of storing data from 10-bit bus lines through D-type flip-flops.
  • Output Capability: It features 3-state outputs, which can drive bus lines or buffer memory address registers. The 3-state feature allows for multiple devices to share a bus without interference.
  • Performance: With a typical shift frequency of 65 MHz, the SN74BCT29821NTG4 is optimized for high-speed data transfer and minimizes propagation delay.
  • Power Supply: The device operates at a nominal voltage of 5V, making it compatible with TTL power environments.
  • Package: It comes in a 24-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing a stable and durable connection for industrial and commercial applications.

Applications:

The SN74BCT29821NTG4 is versatile and can be used in various digital systems such as:

  • Data communication
  • Computer systems
  • Networking equipment
  • Signal processing
  • Industrial control systems

With its combination of speed, power efficiency, and wide application range, the SN74BCT29821NTG4 from Texas Instruments is a reliable choice for designers and engineers looking to build high-performance digital systems.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess