The SN74BCT25245NT from Texas Instruments is a high-performance, versatile integrated circuit designed to serve a wide range of applications in the electronics industry.
- Product: Octal bus transceiver
- Outputs: 3-state outputs
- Power-Supply Rails: Nominal voltages of 5V on the A port and 3.3V on the B port
- Feature: Allows for mixed-mode voltage applications
- Drive Capability: Designed to drive high-capacitive loads and low-impedance backplanes
- Temperature Range: -40°C to 85°C
- Interface: Bidirectional interface between any two levels in a 5V to 3.3V system
- DIR pin: Determines the data flow direction
- B port outputs: In high impedance when OE is high
- Package: 24-pin DIP package
- Compliance: RoHS compliant