EN
  • EN
  • DE

SN74BCT25244NSR

Part No SN74BCT25244NSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 24SO / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 24-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 80mA, 188mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259655-SN74BCT25244NSR
Ultra Librarian 3D Model Ultra Librarian SN74BCT25244NSR CAD Model

Description

SN74BCT25244NSR Octal Buffer/Line Driver by Texas Instruments

The SN74BCT25244NSR from Texas Instruments is a high-performance, octal buffer/line driver designed to provide efficient interfacing solutions for a wide variety of digital systems. This integrated circuit is particularly well-suited for driving bus lines or buffer memory address registers thanks to its bidirectional transceiver functionality and high drive capability.

Key Features:

  • State-of-the-Art EPIC-B™ BiCMOS Design: The SN74BCT25244NSR leverages the EPIC-B™ (Enhanced-Performance Implanted CMOS) BiCMOS technology which significantly reduces power consumption while maintaining high-speed operation.
  • Octal Bus Interface: With eight bidirectional input/output lines, this device can be used in parallel for bus-oriented applications, offering a substantial level of integration for complex systems.
  • 3-State Outputs: The 3-state outputs ensure that the device can be connected to a bus line or data bus which multiple drivers can share.
  • Drive Capability: This buffer/line driver can drive bus lines or buffer memory address registers with high-current output capability for driving heavily loaded outputs with high capacitance.
  • Wide Operating Temperature Range: The device functions optimally across a broad temperature range, making it suitable for industrial applications.

Applications:

The SN74BCT25244NSR is versatile and can be used in a variety of applications, including:

  • Bus drivers for high-speed memory and data-processing systems
  • Buffering for memory address registers
  • Interfacing between different voltage levels within a system
  • General-purpose logic applications requiring high drive capability

Product Specifications:

This product comes in an NS package, a 20-pin SOP (Small Outline Package), which is suitable for surface mount technology (SMT). It operates over a supply voltage range of 4.5 V to 5.5 V, which is typical for 5V logic level systems. The SN74BCT25244NSR is characterized for operation from -40°C to 85°C, ensuring reliability across various environmental conditions.

For designers and engineers looking for a robust, high-speed octal buffer/line driver, the SN74BCT25244NSR from Texas Instruments represents a reliable and efficient solution that meets the demanding requirements of modern digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess