EN
  • EN
  • DE

SN74BCT2414DW

Part No SN74BCT2414DW
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC MEMORY DECODER 20-SOIC / Memory Decoder IC 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74BCT
Package Tube
Logic Type Memory Decoder
Supply Voltage 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 75°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74BCT2414
Other Names SN74BCT2414DWG4,-SN74BCT2414DWG4,-SN74BCT2414DWG4R,2156-SN74BCT2414DW,-296-13176-5,-SN74BCT2414DWR,296-13176-5,-296-13176-5,TEXTISSN74BCT2414DW,SN74BCT2414DWG4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256248-SN74BCT2414DW
Ultra Librarian 3D Model Ultra Librarian SN74BCT2414DW CAD Model

Description

The SN74BCT2414DW from Texas Instruments is a high-performance, octal buffer and line driver designed to meet the requirements of ATE and other high-speed memory driving applications. This integrated circuit is characterized for operation from -40°C to 85°C, making it suitable for a wide range of industrial environments.

Key Features

  • State-of-the-Art BiCMOS Design: The SN74BCT2414DW utilizes advanced BiCMOS technology to provide low power dissipation and high noise immunity.
  • High-Drive Outputs: It features -32-mA IOH and 64-mA IOL, ensuring strong signal transmission that can drive heavily loaded outputs with minimal distortion.
  • Octal Bus Interface: With its octal configuration, it can interface with 8 data lines at once, providing efficient data handling in complex systems.
  • 3-State Outputs: The 3-state output configuration allows for connection to a bus-organized system without the need for external pull-up resistors.
  • Flow-Through Architecture: Its flow-through pinout facilitates easy PCB layout by placing the data inputs near the source and the outputs near the bus lines.

Applications

The SN74BCT2414DW is versatile and can be used in various applications, including:

  • Automated Test Equipment (ATE)
  • High-speed Memory Drivers
  • Data Bus Drivers
  • Buffer Memory Address Registers

Package and Quality

This device is offered in a 20-pin SOIC (DW) package, ensuring a compact footprint on the printed circuit board. Texas Instruments is committed to high standards of quality and reliability, and the SN74BCT2414DW is no exception. It is RoHS compliant and follows industry standards for environmental responsibility and sustainability.

Ordering Information

To order the SN74BCT2414DW or obtain more information about pricing and availability, visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the complete part number, including the package designator (DW), to receive the correct device.

You May Also Be Interested in

Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess