EN
  • EN
  • DE

SN74BCT2245NSR

Part No SN74BCT2245NSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR 3ST OCTAL 20SO / Bus XCVR Single 8-CH 3-ST 20-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74BCT
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 3mA, 24mA; 12mA, 12mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Manufacturer Package 20-SO
Win Source Part Number 769809-SN74BCT2245NSR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74BCT2245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SN74BCT2245NSR CAD Model

Description

Product Overview: SN74BCT2245NSR by Texas Instruments

The SN74BCT2245NSR is a high-performance, octal bus transceiver from Texas Instruments, designed with the BiCMOS technology. It is part of the BCT family of products that are optimized for use in demanding applications where both speed and power efficiency are crucial. This transceiver is suitable for bidirectional communication between two buses and is particularly designed to improve the overall performance of systems that require high-speed data transfer and low power consumption.

Key Features

  • State-of-the-Art BiCMOS Design: The SN74BCT2245NSR utilizes advanced BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology, providing an optimal balance for high-speed operation.
  • Octal Bidirectional Transceiver: It features eight bidirectional data lines that allow for simultaneous transmission and reception of data, making it highly efficient for interfacing between two buses.
  • High-Drive Outputs: The device can drive up to 64mA on both the A and B ports, making it capable of driving heavily loaded buses with minimal signal degradation.
  • Controlled Output Edge Rates: This feature minimizes the effects of signal reflection, cross-talk, and switching noise, ensuring reliable data transfer even at high speeds.
  • Output Disable Feature: The outputs can be placed in a high-impedance state, which is useful for multiplexing and bus arbitration scenarios.

Applications

The SN74BCT2245NSR is versatile and can be used in a variety of applications, including:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Communication and Telecommunication Systems
  • Peripheral Drivers
  • Memory Interface Drivers
  • Backplane Driving

Technical Specifications

The device is encapsulated in a 20-pin SOP (Small Outline Package) with the following technical specifications:

  • Operating Voltage Range: 4.5V to 5.5V
  • Output Current: ±64mA
  • Propagation Delay Time: Typically 4.5ns at 5V
  • Operating Temperature Range: -40°C to 85°C

With its robust design and high functionality, the SN74BCT2245NSR from Texas Instruments is an excellent choice for designers who require a reliable and efficient solution for data bus communication.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess