EN
  • EN
  • DE

SN74BCT2244DW

Part No SN74BCT2244DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74BCT2244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISSN74BCT2244DW,SN74BCT2244DWG4-ND,SN74BCT2244DWE4-ND,SN74BCT2244DWG4,SN74BCT2244DWE4,2156-SN74BCT2244DW
Standard Package 25
Win Source Part Number 1028848-SN74BCT2244DW
Ultra Librarian 3D Model Ultra Librarian SN74BCT2244DW CAD Model

Description

SN74BCT2244DW Octal Buffer/Line Driver from Texas Instruments

The SN74BCT2244DW is a high-performance, octal buffer and line driver designed to meet the stringent requirements of high-speed data transmission systems. Manufactured by Texas Instruments, this integrated circuit (IC) is part of the SN74BCT family and is tailored for bidirectional communication in bus-oriented systems. It is built to provide both high drive and low power consumption, making it an ideal choice for interfacing with bus lines in a wide range of digital applications.

This robust IC features eight non-inverting buffers and line drivers with 3-state outputs, which can be independently controlled. The 3-state outputs allow for connection to a bus-organized system without loading the bus when the drivers are disabled. This is critical for systems that require multiple devices to share a common data path.

The SN74BCT2244DW operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels, while also offering the speed and drive capabilities to interface with modern CMOS (Complementary Metal-Oxide-Semiconductor) technologies. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Encased in a 20-pin SOIC (Small Outline Integrated Circuit) package, the SN74BCT2244DW is designed for easy integration into surface-mount technology (SMT) PCB (Printed Circuit Board) designs. Its slim profile and small footprint make it suitable for compact electronic assemblies where space is at a premium.

Key features of the SN74BCT2244DW include:

  • Eight non-inverting buffers and line drivers with 3-state outputs
  • Operational voltage range of 4.5V to 5.5V
  • Compatible with TTL input and output voltage levels
  • High drive capability with low power consumption
  • Wide operating temperature range from -40°C to 85°C
  • 20-pin SOIC package for SMT integration

Overall, the SN74BCT2244DW from Texas Instruments is a versatile and reliable component that offers a blend of high-speed performance and power efficiency, making it a go-to solution for designers looking to optimize their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess