EN
  • EN
  • DE

SN74BCT126AD

Part No SN74BCT126AD
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SOIC / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number SN74BCT
Other Names TEXTISSN74BCT126AD,2156-SN74BCT126AD-TI
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259628-SN74BCT126AD
Ultra Librarian 3D Model Ultra Librarian SN74BCT126AD CAD Model

Description

Product Overview: SN74BCT126AD

The SN74BCT126AD is a high-performance quadruple bus buffer gate designed by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is part of the BCT family of products that are optimized for high-speed operation while maintaining the low power consumption that is critical for modern electronic applications.

Key Features

  • Logic Type: The SN74BCT126AD features quadruple non-inverting bus buffer gates with 3-state outputs, providing versatile buffering capabilities with the ability to put the output into a high-impedance state, effectively disconnecting it from the bus.
  • Supply Voltage: It operates over a broad supply voltage range of 4.5V to 5.5V, making it compatible with typical 5V systems.
  • Drive Capability: This device is capable of driving heavy loads with an output drive capability of 64 mA at the low-level output and 15 mA at the high-level output, ensuring reliable performance in various applications.
  • Package: The SN74BCT126AD comes in a standard 14-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB).

Applications

With its robust design and high drive strength, the SN74BCT126AD is ideal for a wide range of applications, including:

  • Bus-oriented systems
  • Memory driving
  • Buffering for data transmission lines
  • Input/output (I/O) port expansion

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74BCT126AD is no exception. It is designed to meet or exceed stringent industry standards for performance and reliability. The device is also RoHS compliant, ensuring it meets current environmental standards regarding hazardous substances.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources for the SN74BCT126AD, including detailed datasheets, application notes, and design tools. This support ensures that integrating this buffer gate into your design is as smooth and efficient as possible, accelerating time-to-market for your products.

To conclude, the SN74BCT126AD from Texas Instruments represents a reliable and versatile solution for buffering applications that require high speed, low power consumption, and a compact footprint.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess