EN
  • EN
  • DE

SN74BCT125ADG4

Part No SN74BCT125ADG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SOIC / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74BCT125
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259639-SN74BCT125ADG4
Ultra Librarian 3D Model Ultra Librarian SN74BCT125ADG4 CAD Model

Description

Product Overview: SN74BCT125ADG4

The SN74BCT125ADG4 is a high-performance, quadruple bus buffer gate designed by Texas Instruments, featuring 3-state outputs that are capable of driving bus lines or buffer memory address registers. This integrated circuit is part of the SN74BCT family, which is known for its exceptional quality and reliability in digital logic applications.

Key Features

  • Logic Type: Quadruple Bus Buffer Gate with 3-State Outputs
  • Operating Voltage: 4.5V to 5.5V, making it ideal for 5V systems.
  • Output Drive Capability: Capable of driving 64mA at 5V, providing strong signal transmission to connected components.
  • Input Compatibility: Compatible with TTL input levels.
  • Package: Packaged in a 14-pin SOIC (Small Outline Integrated Circuit), providing a compact footprint for space-constrained applications.

Quality and Reliability

The SN74BCT125ADG4 is manufactured to Texas Instruments' high standards, ensuring both quality and reliability. It is designed to withstand the rigors of commercial and industrial applications, with a robust construction that can handle a wide range of environmental conditions.

Applications

With its versatile 3-state outputs, the SN74BCT125ADG4 is suitable for a variety of applications, including:

  • Bus line driving, providing the ability to isolate components when not in use, thereby reducing power consumption and preventing bus contention.
  • Buffering memory address registers, ensuring stable and reliable data transmission.
  • Interfacing with 5V logic levels in mixed-voltage systems, allowing for seamless communication between components operating at different voltage levels.

Environmental and Compliance Information

The SN74BCT125ADG4 is lead-free and RoHS compliant, reducing the environmental impact and meeting international regulatory requirements for hazardous substances. It is designed to meet or exceed the applicable industry standards for performance and reliability.

For more detailed specifications, application notes, and support documentation, please refer to the official Texas Instruments product page and datasheets for the SN74BCT125ADG4.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess