EN
  • EN
  • DE

SN74AVCH4T245PWE4

Part No SN74AVCH4T245PWE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 3.6V 16TSSOP / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AVCH
Package Tube
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74AVCH4T245
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259697-SN74AVCH4T245PWE4
Ultra Librarian 3D Model Ultra Librarian SN74AVCH4T245PWE4 CAD Model

Description

SN74AVCH4T245PWE4 - Texas Instruments

The SN74AVCH4T245PWE4 is a state-of-the-art, 4-bit dual-supply bus transceiver from Texas Instruments, designed with the modern electronics enthusiast and professional in mind. This transceiver is part of the advanced signal chain solutions provided by Texas Instruments, catering to a wide range of applications, including those in the telecommunications, computing, and industrial sectors.

Equipped with two voltage-level translation ports, the SN74AVCH4T245PWE4 allows for seamless communication between systems operating at different voltage levels. This feature is crucial in today's multi-voltage digital system designs, ensuring compatibility and facilitating the integration of devices ranging from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side.

The device boasts a high-speed data transfer capability, thanks to its low on-state resistance, which minimizes propagation delay. Additionally, the SN74AVCH4T245PWE4 supports bidirectional data flow with near-zero propagation delay due to its balanced output drive and input hysteresis, making it an excellent choice for interfacing with high-speed microprocessors and FPGAs.

The transceiver's design includes a DIR input that controls the data flow direction, and an OE (Output Enable) input that can disable the outputs to avoid bus contention. This thoughtful design ensures that the SN74AVCH4T245PWE4 can be easily integrated into complex digital systems while providing the flexibility needed for various applications.

The SN74AVCH4T245PWE4 is housed in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, ensuring a compact footprint that is ideal for space-constrained applications. Its robust design also features Ioff and power-up 3-state support, which protects the device during power-up, power-down, and when it is powered off, thus preventing damage from potential backflow current.

In summary, the SN74AVCH4T245PWE4 from Texas Instruments is a versatile, high-performance bus transceiver that meets the demands of modern electronic systems. With its dual-supply voltage capability, high-speed data transfer, and robust protection features, it stands out as a top choice for designers looking to create reliable and efficient digital interfaces.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess