EN
  • EN
  • DE

SN74AVC16244DGVR

Part No SN74AVC16244DGVR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 3.6V 48TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 1.4V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP
Supplier Device Package 48-TVSOP
Family Part Number 74AVC16244
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254114-SN74AVC16244DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AVC16244DGVR CAD Model

Description

The SN74AVC16244DGVR from Texas Instruments is a high-speed, 16-bit buffer/line driver designed to address the requirements of high-speed data transmission systems. This device is part of the AVC (Advanced Very-Low-Voltage CMOS) family, which is known for its low-voltage operation and high output drive while maintaining low static power dissipation.

Key Features

  • Technology: Advanced Very-Low-Voltage CMOS (AVC)
  • Operating Voltage: 1.2V to 3.6V, which allows for use in a variety of logic systems and is compatible with mixed-voltage environments.
  • Bus Hold: The device features bus-hold circuitry on its inputs, which helps to retain the last known state even when input signals are removed, thus eliminating the need for external pull-up or pull-down resistors.
  • Output Drive: High-drive outputs (-32 mA Io) that can drive transmission lines with the reduced voltage swings of high-speed signaling.
  • Speed: Fast propagation delays and output transition times, which are crucial for high-speed data throughput.
  • Package: Available in a compact TVSOP (Thin Shrink Small Outline Package) form factor, with the part number suffix 'DGVR' indicating the package type.

Applications

The SN74AVC16244DGVR is suitable for a wide range of applications that require high-speed data transfer and buffering, such as:

  • Bus Interface Buffers
  • Data Communication Systems
  • Servers and Networking Equipment
  • Signal Distribution and Translation
  • Telecommunications Infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74AVC16244DGVR is no exception, as it is designed and manufactured to meet the stringent requirements of the industrial and telecommunications market. The device is also supported by Texas Instruments' comprehensive technical documentation and design resources, making integration into existing systems seamless and straightforward.

For designers and engineers looking for a robust and high-performance buffer/line driver solution, the SN74AVC16244DGVR offers the features and reliability necessary to meet the demands of today's high-speed digital systems.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2686 $51.3430
12+ $8.4255 $101.1060
19+ $8.1622 $155.0818
26+ $7.8989 $205.3714
33+ $7.6356 $251.9748
44+ $6.8457 $301.2108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 933 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess