EN
  • EN
  • DE

SN74AUP2G14DRYR

Part No SN74AUP2G14DRYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description LOW-POWER DUAL SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 2CH 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.1V ~ 0.88V
Logic Level - High 0.6V ~ 2.29V
Max Propagation Delay at V, Max CL 6.2ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 6-SON (1.45x1)
Manufacturer Package 6-UFDFN
Family Part Number 74AUP2G14
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254109-SN74AUP2G14DRYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G14DRYR CAD Model

Description

Product Overview: SN74AUP2G14DRYR by Texas Instruments

The SN74AUP2G14DRYR is a high-performance, dual Schmitt-trigger inverter integrated circuit (IC) designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This IC is part of TI's advanced ultra-low power (AUP) series, which is engineered to provide optimal performance with minimal power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features

  • Low Power Consumption: The device operates on a very low supply voltage range of 0.8 V to 3.6 V, which contributes to its ultra-low power consumption, making it suitable for energy-efficient designs.
  • High Speed: Despite its low power usage, the SN74AUP2G14DRYR offers a high-speed performance with a typical tpd of 3.5 ns at 3.3 V, ensuring fast signal processing in critical applications.
  • Dual Inverter Design: This IC features two independent Schmitt-trigger inverters, providing design flexibility and the ability to implement multiple logic functions within a single package.
  • Schmitt-Trigger Inputs: The Schmitt-trigger action at the input provides hysteresis, which enhances noise immunity and allows for slow input transition rates, thereby ensuring stable operation.
  • Reduced Switching Noise: The device is designed to limit Icc additional increase during voltage transitions, minimizing switching noise and making it ideal for noise-sensitive applications.
  • Compact Packaging: The SN74AUP2G14DRYR comes in a small 6-pin package, specifically in the DRY (SOT-563) package type, which saves valuable board space in compact electronic systems.

Applications

The versatility of the SN74AUP2G14DRYR allows it to be utilized in a wide array of applications, including:

  • Mobile phones and portable electronics
  • Medical devices and healthcare equipment
  • Wearables and Internet of Things (IoT) devices
  • Consumer electronics such as gaming consoles and smart home devices
  • Industrial control systems and automation

With its combination of low power consumption, high-speed operation, and noise immunity, the SN74AUP2G14DRYR by Texas Instruments stands out as an excellent choice for designers looking to optimize their digital logic circuitry while maintaining a small footprint and high efficiency.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3959 $51.4670
310+ $0.3248 $100.6880
480+ $0.3147 $151.0560
660+ $0.3045 $200.9700
850+ $0.2944 $250.2400
1,140+ $0.2639 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess