EN
  • EN
  • DE

SN74AUP2G00YFPR

Part No SN74AUP2G00YFPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 2-INP 8DSBGA / NAND Gate IC 2 Channel 8-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 6.7ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA
Package / Case 8-XFBGA, DSBGA
Base Product Number 74AUP2G00
Other Names 296-25202-2,-296-25202-1,2156-SN74AUP2G00YFPR,296-25202-6,-SN74AUP2G00YFPRR,TEXTISSN74AUP2G00YFPR,296-25202-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257906-SN74AUP2G00YFPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G00YFPR CAD Model

Description

Product Overview: SN74AUP2G00YFPR by Texas Instruments

The SN74AUP2G00YFPR is a versatile, low-power dual 2-input positive-NAND gate designed and manufactured by Texas Instruments. This high-performance device is part of TI's advanced ultra-low power (AUP) series, which is optimized for low-voltage operation while maintaining excellent speed and performance characteristics.

Key Features

  • Low Power Consumption: The SN74AUP2G00YFPR is designed to operate with very low static and dynamic power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Operating Voltage Range: It functions within a wide voltage range of 0.8V to 3.6V, providing design flexibility for various system voltage requirements.
  • High-Speed Operation: Despite its low-power design, this component does not compromise on speed, offering a typical tpd of 3.9 ns at 3.3 V, ensuring high-speed performance for critical applications.
  • IOFF Support: The device features IOFF circuitry which provides partial Power-Down mode operation, helping to prevent damaging current backflow through the device when it is powered down.
  • ESD Protection: With integrated electrostatic discharge (ESD) protection, the SN74AUP2G00YFPR can withstand voltage spikes, enhancing its reliability and longevity in harsh environments.

Applications

The SN74AUP2G00YFPR is suitable for a broad range of applications, including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Medical Monitoring Devices
  • Low-Power Computing Devices

Package and Quality

This device is available in a 8-pin DSBGA package, which is characterized by its small footprint and minimal off-board space, allowing for high-density board designs. The product is also RoHS compliant and follows Texas Instruments' commitment to environmentally friendly manufacturing processes.

With its combination of low power, high speed, and robust protection features, the SN74AUP2G00YFPR is an excellent choice for designers looking to optimize their digital logic operations while maintaining energy efficiency and reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7124 $53.4300
175+ $0.5846 $102.3050
265+ $0.5663 $150.0695
365+ $0.5480 $200.0200
475+ $0.5298 $251.6550
635+ $0.4750 $301.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,330 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess