EN
  • EN
  • DE

SN74AUP1T32DCKR

Part No SN74AUP1T32DCKR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR SCHMITT 1CH SC70-5 / LOW POWER, 1.8/2.5/3.3-V INPUT,3.3-V CMOS OUTPUT, 2-INPUT POSITIVE-OR GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage (V) 2.3V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.35V ~ 0.5V
Logic Level - High 1.1V ~ 1.19V
Max Propagation Delay at V, Max CL 4.4ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package SC-70-5
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Part Number Series 74AUP1T32
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801118-SN74AUP1T32DCKR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T32DCKR CAD Model

Description

The SN74AUP1T32DCKR is a cutting-edge, single-bit, dual-supply voltage level translator from Texas Instruments that provides a seamless interface between different logic circuits. This device is specifically designed to address the needs of multi-voltage systems where signal integrity and low power consumption are paramount.

Key Features:

  • Operational Range: The SN74AUP1T32DCKR operates over a broad voltage range of 0.8V to 3.6V on the A side and 1.2V to 3.6V on the B side, making it highly versatile for interfacing between low-voltage logic devices.
  • Low Power Consumption: With its ultra-low power design, this device consumes minimal power, making it ideal for battery-operated and power-sensitive applications.
  • High-Speed Operation: It supports high-speed signal processing, ensuring fast and reliable communication between devices operating at different voltage levels.
  • Logic Level Translation: This component translates signals between different logic levels, ensuring compatibility between various digital components within a system.
  • Compact Packaging: The device comes in a small 6-pin SC70 package, saving valuable board space in dense circuit designs.

Applications:

The SN74AUP1T32DCKR is suitable for a wide range of applications that require voltage level translation, such as:

  • Mobile Phones
  • Laptops and Personal Computers
  • Portable Gaming Devices
  • Data Communication Systems
  • Consumer Electronics

Product Specifications:

Parameter Value
Logic Family AUP
Input Voltage (VCC) 0.8V - 3.6V (A Side), 1.2V - 3.6V (B Side)
Output Type CMOS
Propagation Delay (Max) 3.6ns
Operating Temperature -40°C to +85°C
Mounting Type Surface Mount
Package / Case SC-70-6

Overall, the SN74AUP1T32DCKR from Texas Instruments is a high-performance, reliable solution for voltage level translation in multi-voltage systems where space and power efficiency are critical.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2100 $50.4000
585+ $0.1723 $100.7955
900+ $0.1669 $150.2100
1,240+ $0.1615 $200.2600
1,605+ $0.1561 $250.5405
2,145+ $0.1400 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,800 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess