EN
  • EN
  • DE

SN74AUP1T14DCKR

Part No SN74AUP1T14DCKR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 1CH 1IN SC70 / Inverter IC 1 Channel Schmitt Trigger SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 2.3V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.35V ~ 0.5V
Logic Level - High 1.1V ~ 1.19V
Max Propagation Delay @ V, Max CL 4.4ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package SC-70-5
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74AUP1T14
Other Names 296-27392-6,-SN74AUP1T14DCKRR,296-27392-1,-296-27392-1,296-27392-2,TEXTISSN74AUP1T14DCKR,-296-27392-1,2156-SN74AUP1T14DCKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257918-SN74AUP1T14DCKR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T14DCKR CAD Model

Description

SN74AUP1T14DCKR - Texas Instruments

The SN74AUP1T14DCKR from Texas Instruments is a high-performance, single-gate logic inverter with a Schmitt-trigger input. This integrated circuit is part of the advanced ultra-low power (AUP) family, designed to operate with a very low static and dynamic power consumption, making it ideal for power-sensitive applications.

Key Features:

  • Low Power Consumption: The device operates with a supply voltage range from 0.8V to 3.6V, which allows for ultra-low power operation. Its low dynamic power consumption is further enhanced by the partial power-down mode feature, which reduces power consumption when the input is at either logic high or low state.
  • High-Speed Operation: Despite its low power design, the SN74AUP1T14DCKR does not compromise on speed. It offers fast propagation delays, typically 3.7ns at 3.3V, ensuring quick response times for high-speed signal processing.
  • Robust Input Structure: The Schmitt-trigger input provides a hysteresis that enhances noise immunity and allows for slow input transition rates, which is beneficial in environments with high levels of electrical noise.
  • ESD Protection: The device is equipped with an integrated electrostatic discharge (ESD) protection circuitry, which guards against the damaging effects of static electricity and enhances the reliability of the component in various applications.
  • Compact Package: The SN74AUP1T14DCKR is available in a small 5-pin SC70 (DCK) package, which is suitable for space-constrained applications. Its small footprint also enables more efficient use of PCB real estate.

Applications:

The versatility of the SN74AUP1T14DCKR makes it an excellent choice for a wide range of applications, including:

  • Mobile Phones
  • PDAs and Personal Organizers
  • Laptops and Portable Computing Devices
  • Portable Media Players
  • Low-Power Handheld Devices
  • Medical Monitoring Equipment

With its combination of low power consumption, high-speed operation, noise immunity, and small package size, the SN74AUP1T14DCKR from Texas Instruments is a highly efficient solution for designers looking to optimize their circuit designs for power and space without sacrificing performance.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1772 $50.5020
690+ $0.1454 $100.3260
1,070+ $0.1408 $150.6560
1,470+ $0.1363 $200.3610
1,900+ $0.1317 $250.2300
2,545+ $0.1181 $300.5645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,290 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess