EN
  • EN
  • DE

SN74AUP1G80DSFR

Part No SN74AUP1G80DSFR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 6SON / Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUP
Function Standard
Type D-Type
Output Type Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 260 MHz
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Iq) 500 nA
Input Capacitance 1.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 6-SON (1x1)
Package / Case 6-XFDFN
Base Product Number 74AUP1G80
Other Names 296-SN74AUP1G80DSFRDKR,-SN74AUP1G80DSFRR,296-25727-1,296-SN74AUP1G80DSFRCT,296-25727-2,296-25727-2,296-SN74AUP1G80DSFRDKR,296-SN74AUP1G80DSFRTR,-296-25727-1,296-25727-6,2156-SN74AUP1G80DSFR,TEXTISSN74AUP1G80DSFR,296-SN74AUP1G80DSFRCT
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258536-SN74AUP1G80DSFR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G80DSFR CAD Model

Description

The SN74AUP1G80DSFR is a single positive-edge-triggered D-type flip-flop designed by Texas Instruments, renowned for its expertise in semiconductor manufacturing. This high-performance, low-power component is part of the advanced ultra-low-power (AUP) family, making it an ideal choice for power-sensitive applications.

With a wide operating voltage range from 0.8V to 3.6V, this flip-flop is versatile enough to be used in a variety of digital circuits. It is particularly suitable for handheld and portable technology where battery life is crucial. The device's low static and dynamic power consumption ensures minimal impact on system power budgets, thus extending the operational time of battery-powered devices.

The SN74AUP1G80DSFR comes in a space-saving 6-pin SOT-363 package, making it a perfect fit for compact PCB layouts where board real estate is at a premium. Its small form factor does not compromise its performance, as it provides a maximum clock frequency of 360 MHz at 3.3 V, which is suitable for high-speed data processing and communication systems.

This flip-flop features a standard pinout that includes a data input (D), a clock input (CLK), a clear input (CLR), and a Q output. The clear input allows the flip-flop to be reset asynchronously, which is essential for initializing digital circuits and ensuring proper operation upon startup or during error conditions.

Additional features of the SN74AUP1G80DSFR include Schmitt-trigger action at all inputs, which makes the device tolerant to slower input transition rates and provides noise immunity. The device also offers edge-rate acceleration circuitry that enhances the performance of the flip-flop under varying input conditions.

Overall, the SN74AUP1G80DSFR is a highly reliable and efficient solution for designers looking to implement flip-flops in their digital systems. Its combination of low power consumption, high speed, and compact packaging makes it a top choice for modern electronics where performance and size are critical considerations.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3911 $50.8430
315+ $0.3209 $101.0835
485+ $0.3109 $150.7865
665+ $0.3008 $200.0320
860+ $0.2908 $250.0880
1,155+ $0.2607 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,070 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess