Product Overview: SN74AUP1G80DCKTG4
The SN74AUP1G80DCKTG4 is a high-performance, single positive-edge-triggered D-type flip-flop from Texas Instruments. This device is part of the advanced ultra-low-power AUP family, designed to operate with a very low power supply voltage range of 0.8 V to 3.6 V. This makes it an ideal choice for battery-operated and portable applications where power efficiency is crucial.
Featuring a maximum data rate of 10 Mbps, the SN74AUP1G80DCKTG4 is capable of handling high-speed data while maintaining low power consumption. The flip-flop has a typical tpd of 3.6 ns (nanoseconds) at 3.3 V, which ensures fast response times for critical applications. The device also offers a low ICC of 0.9 µA (microamperes) max and inputs that are Ioff supported to ensure no damaging current will flow when the device is powered down.
With its SC-70 (SOT-323) package, the SN74AUP1G80DCKTG4 is compact and suitable for space-constrained applications. The small footprint of the package allows for high-density PCB (Printed Circuit Board) designs without compromising performance.
Key features of the SN74AUP1G80DCKTG4 include:
- Single positive-edge-triggered D-type flip-flop configuration
- Wide operating voltage range (0.8 V to 3.6 V)
- Low static-power consumption; ICC = 0.9 µA max
- Low dynamic-power consumption; Cpd = 4.2 pF typ at 3.3 V
- High-speed data rate of 10 Mbps
- Low propagation delay; tpd = 3.6 ns typ at 3.3 V
- Inputs are Ioff supported to prevent current flow when powered down
- Compact SC-70 (SOT-323) package
Applications for the SN74AUP1G80DCKTG4 are diverse, ranging from portable electronics to computing peripherals where low voltage operation and power efficiency are necessary. Its reliability and performance make it an excellent choice for designers looking to optimize their systems for energy consumption without sacrificing speed or functionality.
As with all Texas Instruments products, the SN74AUP1G80DCKTG4 is supported by comprehensive technical documentation, including datasheets, application notes, and design resources, ensuring a smooth integration into your design projects.