EN
  • EN
  • DE

SN74AUP1G80DBVRG4

Part No SN74AUP1G80DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT SOT23-5 / Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel (TR)
Function Standard
Type D-Type
Output Type Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 260 MHz
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Iq) 500 nA
Input Capacitance 1.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number 74AUP1G80
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258524-SN74AUP1G80DBVRG4
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G80DBVRG4 CAD Model

Description

The SN74AUP1G80DBVRG4 from Texas Instruments is a high-performance, single positive-edge-triggered D-type flip-flop that comes in a compact SOT-23-5 package. Designed with the advanced ultra-low-power CMOS technology, it is a perfect choice for power-sensitive applications across a wide range of industries, including consumer electronics, telecommunications, and industrial control systems.

This device features a wide operating voltage range of 0.8V to 3.6V, which allows it to support both traditional 3.3V and newer low-voltage applications. The low power consumption of the SN74AUP1G80DBVRG4 makes it ideal for battery-operated and portable devices where power efficiency is crucial.

The flip-flop has a maximum clock frequency of 100 MHz, providing a fast response time suitable for high-speed data processing and communication systems. The SN74AUP1G80DBVRG4 also boasts a high level of ESD protection, ensuring reliability and longevity in environments where static discharge can be a concern.

Key features of the SN74AUP1G80DBVRG4 include:

  • Single positive-edge-triggered D-type flip-flop.
  • Operating voltage range of 0.8V to 3.6V.
  • Low static-power consumption of 0.9 µA maximum (ICCR).
  • Low dynamic-power consumption of 0.1 µA/MHz (CPD).
  • Maximum clock frequency of 100 MHz.
  • Low input capacitance of 3 pF (CI).
  • Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times.
  • Available in a small 5-pin SOT-23 package.

The SN74AUP1G80DBVRG4 also offers latch-up performance that exceeds 100 mA per JESD 78, Class II, providing additional protection for your circuitry. Its small footprint and low power consumption, combined with high-speed operation, make it a versatile and efficient solution for a wide array of digital logic applications.

Whether you are designing a new system or upgrading an existing one, the SN74AUP1G80DBVRG4 flip-flop from Texas Instruments provides the performance and reliability you need in a tiny, power-conscious package.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2630 $51.2850
465+ $0.2158 $100.3470
720+ $0.2091 $150.5520
990+ $0.2024 $200.3760
1,280+ $0.1956 $250.3680
1,715+ $0.1754 $300.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,726 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess