EN
  • EN
  • DE

SN74AUP1G125DRLR

Part No SN74AUP1G125DRLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFFER TRI-ST SOT5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-5
Win Source Part Number 1099550-SN74AUP1G125DRLR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G125DRLR CAD Model

Description

SN74AUP1G125DRLR Single Bus Buffer Gate by Texas Instruments

The SN74AUP1G125DRLR is a high-performance, single bus buffer gate with a 3-state output from Texas Instruments, designed to operate with a power supply range of 0.8V to 3.6V. This integrated circuit is part of the advanced ultra-low-power (AUP) family, which offers devices that combine low static and dynamic power consumption with high speed and high output drive.

Key Features:

  • Low Power Consumption: The device boasts ultra-low power consumption, making it an ideal choice for power-sensitive applications.
  • Wide Voltage Range: The SN74AUP1G125DRLR operates over a broad voltage range, accommodating various levels of signal amplitude and enabling it to be used in multi-voltage systems.
  • High Drive: Despite its low power usage, the device provides a high output drive capability, ensuring strong signal transmission even over longer distances.
  • 3-State Output: The 3-state output allows for connection to a bus-structured system, making it possible to share signal paths and reduce the need for additional lines.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated into the design, safeguarding the device against sudden voltage spikes.

Applications:

The SN74AUP1G125DRLR is versatile in its applications, suitable for use in:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Notebooks and Laptops
  • Portable Medical Equipment
  • And other battery-operated devices where power efficiency is critical.

Technical Specifications:

  • Logic Family: AUP
  • Logic Type: Buffer/Line Driver
  • Number of Channels: 1
  • Output Type: 3-State
  • Package: SOT-5X3
  • Mounting Type: Surface Mount

As a product of Texas Instruments, the SN74AUP1G125DRLR is backed by a reputation for quality and reliability in the semiconductor industry. It is a suitable component for designers looking to optimize their systems for both power efficiency and performance.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3505 $50.8225
350+ $0.2876 $100.6600
540+ $0.2786 $150.4440
745+ $0.2696 $200.8520
960+ $0.2606 $250.1760
1,285+ $0.2337 $300.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess