EN
  • EN
  • DE

SN74AUP1G08YEPR

Part No SN74AUP1G08YEPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP 5DSBGA / AND Gate IC 1 Channel 5-DSBGA (1.4x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 6.2ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number 74AUP1G08
Other Names 2156-SN74AUP1G08YEPR-TITR,TEXTISSN74AUP1G08YEPR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257898-SN74AUP1G08YEPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G08YEPR CAD Model

Description

Product Overview: SN74AUP1G08YEPR

The SN74AUP1G08YEPR is a high-performance, single 2-input positive-AND gate integrated circuit from Texas Instruments, designed to operate with a very low power consumption and a small footprint, making it ideal for a wide range of applications in modern electronics. This device is part of Texas Instruments' advanced ultra-low-power (AUP) family, which is specially tailored for use in portable and battery-powered products where power efficiency is crucial.

Key Features

  • Low Static Power Consumption: The SN74AUP1G08YEPR boasts a very low static power consumption (ICC) of only 0.9 µA max, which helps to extend battery life in portable applications.
  • Low Dynamic Power Consumption: With a dynamic power consumption of only 0.9 µA/MHz at 1.8 V, this device is optimized for low-power operations.
  • Wide Operating Voltage Range: The device can operate across a wide voltage range from 0.8 V to 3.6 V, providing design flexibility to accommodate different power supply levels.
  • High-Speed Operation: Despite its low-power design, the SN74AUP1G08YEPR offers high-speed performance with a typical tpd of 3.9 ns at 3.3 V, ensuring quick response times in critical applications.
  • ESD Protection: The inputs and outputs are designed with ESD protection exceeding JESD 22, providing robustness for handling and assembly processes.
  • Space-Saving Package: The device comes in a small DSBGA package, which is highly space-efficient, making it suitable for compact PCB layouts.

Applications

The SN74AUP1G08YEPR is versatile and can be used in various applications, including:

  • Smartphones, tablets, and other portable consumer electronics
  • Wearable technology (smartwatches, fitness trackers)
  • Medical devices and healthcare equipment
  • Energy management systems
  • Microcontroller peripheral logic
  • Logic level translation

Conclusion

In conclusion, the SN74AUP1G08YEPR from Texas Instruments is an excellent choice for designers looking for a low-power, high-speed AND logic gate. Its ultra-low-power consumption, wide voltage range, and space-saving package make it an efficient and versatile component for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess