EN
  • EN
  • DE

SN74AUP1G08DCKRE4

Part No SN74AUP1G08DCKRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features AND Gate IC 1 Channel - SC-70-5
Manufacturer Texas Instruments
Series 74AUP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name 74AUP1G08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896510-SN74AUP1G08DCKRE4
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G08DCKRE4 CAD Model

Description

Product Overview: SN74AUP1G08DCKRE4

The SN74AUP1G08DCKRE4 is a high-performance, single 2-input positive-AND gate integrated circuit from Texas Instruments, designed for use in a wide range of electronic applications. This advanced logic gate is part of the ultra-low power AUP family and is fabricated using Texas Instruments' proprietary 7-nm CMOS technology, which provides significant power savings compared to standard CMOS logic while maintaining high-speed operation.

With its small footprint, the device comes in a 5-pin SC-70 (SOT-353) package, making it an ideal choice for space-constrained applications. The SN74AUP1G08DCKRE4 operates over a broad voltage range of 0.8V to 3.6V, allowing for flexible integration into various circuit designs and compatibility with both low-voltage and standard logic levels.

The device features a low static power consumption, with a typical ICC of only 0.9 µA, which is critical for battery-operated and power-sensitive applications. Additionally, it has a low dynamic power consumption, with a typical Cpd of 4.2 pF at 3.3V, ensuring efficient operation during active mode.

The SN74AUP1G08DCKRE4 provides a high drive strength, with output drive capability of ±4 mA at 3.3V, which allows for direct driving of small loads without requiring additional buffer stages. Its fast propagation delay further enhances its performance in high-speed systems, where quick response times are essential.

This AND gate IC is characterized for operation from -40°C to +85°C, ensuring reliable performance in extreme temperature environments. It also features Schmitt-trigger inputs, which provide hysteresis and enhance noise immunity, making the device more robust in electrically noisy environments.

The SN74AUP1G08DCKRE4 is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. With its combination of low power consumption, small package size, and robust performance, this IC is an excellent choice for designers looking to optimize their digital logic circuits in both portable and high-density applications.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,070+ $0.0469 $50.1830
2,280+ $0.0439 $100.0920
3,540+ $0.0424 $150.0960
5,065+ $0.0395 $200.0675
6,580+ $0.0380 $250.0400
8,220+ $0.0365 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,590 pieces
MOQ: 1070 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess