The SN74AUP1G07DBVR from Texas Instruments is a high-performance, advanced line of low-power, single-buffer gate with open-drain outputs.
- Power Efficiency: Ideal for battery-powered devices.
- Operating Voltage: 0.8 to 3.6V, thereby significantly reducing power consumption.
- Open-Drain Output: Allows the device to function as a logic-level translator or a logic-level splitter.
- High Drive Capability: Can drive up to 4mA @ the low voltage of 0.8V and up to 8mA @ the high voltage of 3.6V.
- High-Speed Performance: Propagation delay time of only 3.8ns @ 3.3V.
- Package: Small, surface-mount SOT-23 package.
- Electrostatic Discharge: Designed to withstand electrostatic discharge up to 2 kV, according to the human-body model.
- Environmental Friendliness: RoHS compliant.