Product Description: SN74LVC2G34YZPR from Texas Instruments
The SN74LVC2G34YZPR is a high-performance, dual output buffer gate manufactured by Texas Instruments, a global leader in semiconductor technology. This device is designed specifically to enhance the performance and efficiency of your digital systems.
It operates at a voltage range of 1.65 to 5.5 V, making it a versatile choice for a wide range of applications. The SN74LVC2G34YZPR is characterized for operation from -40°C to 85°C, ensuring reliable performance under varying environmental conditions. This device is available in a compact DSBGA (YZP) package, which contributes to its high-speed performance and efficient space utilization.
Key Features
- Operates from 1.65 V to 5.5 V
- Inputs accept voltages to 5.5 V
- Max tpd of 3.3 ns at 3.3 V
- -40°C to 85°C operating temperature range
- Compact DSBGA (YZP) package
The SN74LVC2G34YZPR features a maximum propagation delay time (tpd) of 3.3 ns at 3.3 V, ensuring quick response and high-speed operation. Additionally, this device can accept input voltages up to 5.5 V, providing flexibility in various application scenarios.
Applications
The SN74LVC2G34YZPR is suitable for a wide range of applications, including but not limited to:
- Signal buffering
- Data transmission
- Interface translation
- Drive bus lines
- Other high-speed digital systems
With its high-speed performance, versatility, and reliability, the SN74LVC2G34YZPR from Texas Instruments is an excellent choice for enhancing your digital systems' performance and efficiency.