EN
  • EN
  • DE

SN74AUP1G04DSF2

Part No SN74AUP1G04DSF2
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP 6SON / Inverter IC 1 Channel 6-SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 5.4ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 6-SON (1x1)
Package / Case 6-XFDFN
Base Product Number 74AUP1G04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN74AUP1G04DSF2CT,296-SN74AUP1G04DSF2DKR,296-SN74AUP1G04DSF2TR,SN74AUP1G04DSF2-ND,2156-SN74AUP1G04DSF2-296
Standard Package 5,000
Win Source Part Number 1094907-SN74AUP1G04DSF2
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G04DSF2 CAD Model

Description

SN74AUP1G04DSF2: Low-Power Single Inverter Gate by Texas Instruments

The SN74AUP1G04DSF2 is a single inverter gate integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the AUP (Advanced Ultra-Low Power) family, which is known for its high performance and low power consumption. The SN74AUP1G04DSF2 is optimized for use in battery-powered and energy-saving applications, making it an ideal choice for designers looking to maximize efficiency in their electronic designs.

Constructed with Silicon-Gate CMOS technology, the SN74AUP1G04DSF2 boasts a wide operating voltage range of 0.8V to 3.6V. This allows for flexible integration into various systems without the need for level shifting. The device supports a low static power consumption of only 0.9 µA max at 3.6V, which is critical for extending battery life in portable devices.

With a propagation delay of just 3.6 ns at 3.3V, the SN74AUP1G04DSF2 provides rapid signal processing, ensuring quick response times in critical applications. Additionally, the inverter gate features inputs that are tolerant to 3.6V, even when the device is powered down, providing further design flexibility and protection against high voltage spikes.

The SN74AUP1G04DSF2 is available in a variety of small-footprint packaging options, including the space-saving 6-pin DSN (DSF) package. This compact form factor is particularly beneficial for space-constrained applications, such as mobile phones, wearable technology, and medical devices. The package is also RoHS compliant and is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Overall, the SN74AUP1G04DSF2 is a testament to Texas Instruments' commitment to providing innovative, high-quality components that meet the evolving needs of modern electronics. Its combination of low power consumption, high-speed operation, and compact packaging makes it a versatile choice for a multitude of applications, from consumer electronics to industrial automation.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2295 $50.4900
535+ $0.1883 $100.7405
825+ $0.1824 $150.4800
1,135+ $0.1766 $200.4410
1,465+ $0.1707 $250.0755
1,965+ $0.1530 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess