EN
  • EN
  • DE

SN74AUP1G02DRYR

Part No SN74AUP1G02DRYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features NOR Gate IC 1 Channel - 6-SON (1.45x1)
Manufacturer Texas Instruments
Series 74AUP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-UFDFN
Case / Package 6-SON (1.45x1)
Family Name 74AUP1G02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74AUP1G02DRYR-NDR, -296-27338-1-ND, 296-27338-2, 296-27338-1, 296-27338-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896509-SN74AUP1G02DRYR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G02DRYR CAD Model

Description

SN74AUP1G02DRYR - Low-Power Single 2-Input NOR Gate from Texas Instruments

SN74AUP1G02DRYR Product Image

The SN74AUP1G02DRYR is a single 2-input NOR gate device designed by Texas Instruments to provide the perfect blend of power efficiency and high performance in a compact package. This integrated circuit is part of the advanced ultra-low-power (AUP) family, making it an ideal choice for battery-powered and energy-saving applications.

This NOR gate operates over a voltage range of 0.8 V to 3.6 V, ensuring compatibility with a wide array of low-voltage devices and systems. The SN74AUP1G02DRYR is characterized for operation from -40°C to 85°C, making it suitable for industrial applications where temperature resilience is essential.

With its ultra-low power consumption, the device draws a significantly reduced amount of current (10 µA maximum ICC) when compared to standard CMOS logic. This translates to extended battery life in portable applications and reduced power costs in stationary devices.

The device comes in a 6-pin SOT-563 package, which is not only space-saving but also ensures minimal footprint on printed circuit boards. This makes the SN74AUP1G02DRYR a great choice for compact and high-density designs where board space is at a premium.

Key features of the SN74AUP1G02DRYR include Schmitt-trigger inputs that provide hysteresis, which is beneficial for transforming slowly changing input signals into sharply defined jitter-free output signals. Additionally, it has an Ioff support that ensures minimal leakage current when the device is powered down.

Whether you're designing consumer electronics, mobile devices, or complex computing systems, the SN74AUP1G02DRYR from Texas Instruments offers a reliable, high-performance solution for your logic gate needs. Its low-power operation, combined with a robust feature set, ensures that your designs are efficient, reliable, and ready for the challenges of modern electronics.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1807 $50.5960
675+ $0.1483 $100.1025
1,045+ $0.1436 $150.0620
1,440+ $0.1390 $200.1600
1,865+ $0.1344 $250.6560
2,490+ $0.1205 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,884 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess