EN
  • EN
  • DE

SN74AUCH32374GKER

Part No SN74AUCH32374GKER
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE QUAD 8BIT 96LFBGA / Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUCH
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 4
Number of Bits per Element 8
Clock Frequency 250 MHz
Max Propagation Delay @ V, Max CL 2.2ns @ 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Iq) 40 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 96-LFBGA (13.5x5.5)
Package / Case 96-LFBGA
Base Product Number SN74AUCH3
Other Names -296-17836-1,-296-17836-1,296-17836-1R,TEXTISSN74AUCH32374GKER,296-17836-2R,2156-SN74AUCH32374GKER-TITR,-SN74AUCH32374GKERR,296-17836-1,2156-SN74AUCH32374GKER,296-17836-2,-296-17836-1R
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258537-SN74AUCH32374GKER
Ultra Librarian 3D Model Ultra Librarian SN74AUCH32374GKER CAD Model

Description

The SN74AUCH32374GKER from Texas Instruments is a high-performance, 32-bit edge-triggered D-type flip-flop with a clear function. This integrated circuit (IC) is designed for use in applications that require the quick and reliable transfer of data or clocked information. It is part of the advanced high-speed CMOS family, which is known for its low power consumption and high data throughput capabilities.

Key Features

  • Bus Hold on Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, saving board space and reducing component count.
  • 3-State Outputs: The outputs can be put in a high impedance state, allowing for connection to a common bus without the risk of data contention.
  • Edge-Triggered Design: This ensures that the flip-flops capture data at a precise moment, enhancing the reliability of data transfer within your system.
  • Clear Function: A dedicated input allows for the synchronous clearing of the flip-flop, providing an easy and quick way to reset the system state.

Technical Specifications

  • Logic Family: AUC
  • Logic Type: Flip Flop
  • Number of Bits per Element: 32
  • Number of Elements: 1
  • Output Type: 3-State
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 96-LFBGA

Applications

The SN74AUCH32374GKER is ideal for a wide range of applications where high-speed, low-power operation is essential. It can be used in data storage, communication systems, computing, and high-speed signal processing. Its robust design ensures that it is suitable for demanding environments where reliability is critical.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AUCH32374GKER is no exception. This product is designed to meet the rigorous standards set by the industry, ensuring performance and longevity in your applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6480 $51.1280
27+ $3.8138 $102.9726
41+ $3.6946 $151.4786
56+ $3.5754 $200.2224
73+ $3.4563 $252.3099
97+ $3.0987 $300.5739
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess