EN
  • EN
  • DE

SN74AUC2G86YEPR

Part No SN74AUC2G86YEPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL 2-INPUT EXCLUSIVE-OR GATE | IC GATE XOR 2CH 2-INP 8DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Logic Type XOR (Exclusive OR)
Number of Inputs 2
Supply Voltage (V) 0.8V ~ 2.7V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay at V, Max CL 2ns at 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 8-DSBGA, 8-WCSP (1.9x0.9)
Manufacturer Package 8-XFBGA, DSBGA
Family Part Number 74AUC2G86
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254054-SN74AUC2G86YEPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G86YEPR CAD Model

Description

The SN74AUC2G86YEPR from Texas Instruments is a high-performance, dual 2-input exclusive-OR gate integrated circuit that belongs to the AUC family. This advanced gate is designed to operate with a very low voltage and low power consumption, making it an ideal choice for portable and battery-powered applications where power efficiency is critical.

Key Features

  • Low Voltage Operation: The device supports a supply voltage range of 0.8V to 2.7V, providing flexible power management options for various applications.
  • High-Speed: With a typical propagation delay of just 2.3 ns at 2.3V, the SN74AUC2G86YEPR is designed to meet the needs of high-speed signal processing.
  • Optimized Power Consumption: The low-power design minimizes power usage during operation, which is crucial for power-sensitive designs.
  • I/O Tolerance: The inputs accept voltages up to 3.6V, allowing for interfacing with higher voltage logic levels without the need for level shifters.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection shields the device from static damage during handling and operation.
  • Compact Packaging: The device is available in a tiny 8-pin DSBGA package, making it suitable for space-constrained applications.

Applications

The SN74AUC2G86YEPR is versatile and can be used in a variety of electronic systems, including:

  • Portable and handheld devices
  • Mobile phones and personal digital assistants (PDAs)
  • Battery management systems
  • Data communication systems
  • Signal processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AUC2G86YEPR is no exception. It is manufactured to the highest standards to ensure stable and reliable performance in even the most demanding applications. Whether you are designing a new system or upgrading an existing one, the SN74AUC2G86YEPR is an excellent choice for your exclusive-OR logic needs.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess