Product Overview: SN74AUC2G86DCTR from Texas Instruments
The SN74AUC2G86DCTR is a high-performance, dual 2-input exclusive-OR (XOR) gate integrated circuit (IC) from the reputable semiconductor manufacturer Texas Instruments (TI). This device is part of TI's advanced ultra-low-voltage CMOS (AUC) logic family, which is designed to operate with a power supply range of 0.8 V to 2.7 V. The SN74AUC2G86DCTR is particularly suitable for battery-powered and portable applications where low voltage operation and minimal power consumption are critical.
Key Features
- Low Power Consumption: The SN74AUC2G86DCTR is optimized for low-power operation, making it an ideal choice for energy-sensitive designs.
- High Speed: Despite its low-power nature, the device does not compromise on speed, offering fast switching characteristics suitable for high-frequency applications.
- Small Footprint: Housed in an 8-pin SM8 package, the device's compact form factor is perfect for space-constrained applications.
- Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the SN74AUC2G86DCTR is versatile and reliable across various environmental conditions.
Applications
The versatility of the SN74AUC2G86DCTR allows it to be used in a wide array of electronic circuits and systems, such as:
- Portable and battery-powered devices
- Mobile phones and communication equipment
- Computing devices
- Data processing
- Signal processing
Technical Specifications
| Parameter |
Value |
| Logic Family |
AUC |
| Logic Type |
2-Input Exclusive-OR Gate |
| Supply Voltage (VCC) |
0.8 V to 2.7 V |
| Operating Temperature |
-40°C to +85°C |
| Package / Case |
SM8 |
The SN74AUC2G86DCTR from Texas Instruments is a testament to TI's commitment to providing high-quality, high-performance logic devices for modern electronic solutions. Whether you're designing a new mobile device or upgrading an existing digital system, the SN74AUC2G86DCTR offers the reliability and performance you need.