EN
  • EN
  • DE

SN74AUC2G66YEPR

Part No SN74AUC2G66YEPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DUAL BILATERAL ANALOG SWITCH | IC SWITCH DUAL 1X1 8DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 15Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm (Maximum)
Supply Voltage , Single (V+) 0.8V ~ 2.7V
Switch Time (Ton, Toff) (Maximum) 2.3ns, 2ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 2.5pF
Current - Leakage (IS(off)) (Maximum) 1μA
Crosstalk -60dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA, 8-WCSP (1.9x0.9)
Family Part Number 74AUC2G66
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1254052-SN74AUC2G66YEPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G66YEPR CAD Model

Description

SN74AUC2G66YEPR Dual SPST Analog Switch

The SN74AUC2G66YEPR from Texas Instruments is a high-performance, dual single-pole single-throw (SPST) analog switch designed for use in a wide range of applications. This component is part of the advanced ultra-low-voltage CMOS (AUC) logic family, which is optimized for very low operational and standby power consumption.

With its ultra-small footprint, the SN74AUC2G66YEPR is ideal for space-constrained applications. It comes in a compact 8-pin DSBGA package, making it a perfect solution for portable and miniaturized electronic devices. The switch operates over a broad VCC range of 0.8V to 2.7V, allowing it to be used in systems with varying power supply requirements.

One of the key features of this analog switch is its low ON-state resistance, which typically stands at 0.5Ω at VCC = 2.3V to 2.7V. This low resistance ensures minimal signal distortion and power loss, which is critical for maintaining signal integrity in analog and mixed-signal pathways. Additionally, the SN74AUC2G66YEPR offers excellent ON-state resistance matching between channels and very low ON-state resistance flatness, ensuring consistent performance across different signal levels and across the two switch channels.

The device is also characterized by its fast switching speeds, which is essential for high-speed signal routing. The SN74AUC2G66YEPR has a break-before-make feature, which prevents signal cross-talk during channel transitions. This makes it highly suitable for multiplexing and demultiplexing applications, as well as for switching audio, video, and other high-frequency signals.

For protection, the SN74AUC2G66YEPR incorporates ESD protection circuitry, which guards the device against electrostatic discharges, enhancing its durability and reliability in harsh environments. This analog switch is also characterized by its low power consumption, which is a critical attribute for battery-powered devices, helping to extend battery life and reduce power-related issues.

In summary, the SN74AUC2G66YEPR from Texas Instruments is a versatile and efficient solution for designers looking to incorporate a reliable dual SPST analog switch into their electronic designs, particularly where space and power are at a premium.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8204 $53.3260
150+ $0.6732 $100.9800
230+ $0.6522 $150.0060
320+ $0.6311 $201.9520
410+ $0.6101 $250.1410
550+ $0.5470 $300.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess