EN
  • EN
  • DE

SN74AUC2G06YEPR

Part No SN74AUC2G06YEPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER DUAL 1INPUT 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Open Drain
Supply Voltage - Operating 0.8 V to 2.7 V
Current - Quiescent (Max) 10μA
Current - Output High, Low -, 9mA
Logic Level - Low 0 V to 0.7 V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 1.2ns @ 2.5V, 30pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-DSBGA, 6-WCSP (1.4x0.9)
Dimension 6-XFBGA, DSBGA
Win Source Part Number 1099497-SN74AUC2G06YEPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G06YEPR CAD Model

Description

The SN74AUC2G06YEPR is a high-performance, dual inverter from Texas Instruments, designed with the modern electronic engineer's needs in mind. This integrated circuit is a part of the AUC family, which is renowned for its ultra-low-voltage operation and high-speed interfacing. It is particularly suitable for down-translation to 0.8-V logic levels and is optimized for use in mobile phones, PDAs, and other power-sensitive applications.

Key Features

  • Optimized Power Consumption: The SN74AUC2G06YEPR operates at a very low voltage range of 0.8 V to 2.5 V, which significantly reduces power consumption, making it ideal for battery-operated devices.
  • High-Speed Operation: Despite its low power usage, it does not compromise on speed, offering typical propagation delays of less than 2.6 ns at 2.3 V, thus ensuring rapid signal processing for critical applications.
  • Dual Inverters: This device includes two independent inverters, providing designers with flexibility in their circuit designs and the ability to implement multiple logic functions with a single chip.
  • Low Noise Generation: The SN74AUC2G06YEPR has been designed to emit minimal noise, which is crucial for maintaining signal integrity in sensitive electronic applications.
  • Compact Packaging: It is available in a space-saving DSBGA package, which is highly beneficial for applications where board space is at a premium.

Applications

The versatility of the SN74AUC2G06YEPR makes it suitable for a wide range of applications, including:

  • Mobile and Portable Devices: Smartphones, tablets, and other portable electronics where power efficiency is critical.
  • Signal Processing: Use in systems requiring fast and accurate processing of digital signals.
  • Logic Level Translation: Ideal for interfacing between different logic levels within a system.
  • Power Management: Useful in power-sensitive applications for managing and reducing energy consumption.

With its combination of low-power operation, high-speed performance, and dual inverter functionality, the SN74AUC2G06YEPR from Texas Instruments is an excellent choice for designers looking to optimize their electronic systems for both energy efficiency and processing speed.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6179 $52.5215
200+ $0.5070 $101.4000
310+ $0.4912 $152.2720
425+ $0.4754 $202.0450
545+ $0.4595 $250.4275
730+ $0.4120 $300.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess