EN
  • EN
  • DE

SN74AUC2G06DCKR

Part No SN74AUC2G06DCKR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 2CH 2-INP SC70-6 / Inverter IC 2 Channel Open Drain SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Open Drain
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low -, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 1.2ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package SC-70-6
Package / Case 6-TSSOP, SC-88, SOT-363
Base Product Number 74AUC2G06
Other Names 296-17052-6,2156-SN74AUC2G06DCKR,TEXTISSN74AUC2G06DCKR,-SN74AUC2G06DCKRE4R,-296-17052-1,SN74AUC2G06DCKRG4,-296-17052-1,SN74AUC2G06DCKRE4,-SN74AUC2G06DCKRG4R,-SN74AUC2G06DCKRE4,-SN74AUC2G06DCKRG4,-SN74AUC2G06DCKRR,SN74AUC2G06DCKRE4,296-17052-2,SN74AUC2G06DCKRG4,296-17052-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257963-SN74AUC2G06DCKR
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G06DCKR CAD Model

Description

The SN74AUC2G06DCKR from Texas Instruments is a high-performance, dual inverter with open-drain outputs belonging to the ultra-low-voltage AUC family of logic devices. This integrated circuit is designed to operate from a 0.8 V to 2.5 V VCC supply, making it ideal for portable and battery-powered applications where low voltage operation is critical.

Key Features

  • Logic Type: Dual Inverter with Open-Drain Outputs
  • Supply Voltage Range: 0.8 V to 2.5 V
  • High-Speed Operation: tpd of 2.9 ns at 2.3 V
  • Low Power Consumption: ICC of 10 µA max
  • Output Drive Capability: ±8 mA at 1.8 V
  • Packaging: 6-Pin SC-70 (SOT-363)
  • Operating Temperature Range: -40°C to 85°C

The device features a high-speed operation with a typical propagation delay time (tpd) of 2.9 ns at a supply voltage of 2.3 V, which is particularly beneficial for high-speed signal processing applications. The low power consumption is an essential aspect of the SN74AUC2G06DCKR, with a maximum quiescent current (ICC) of only 10 µA, thus contributing to the energy efficiency of the overall system.

With its output drive capability of ±8 mA at 1.8 V, the SN74AUC2G06DCKR can drive a variety of loads while maintaining signal integrity. This feature, combined with the open-drain outputs, allows for the creation of wired-AND logic functions. The device is offered in a compact 6-pin SC-70 (SOT-363) package, which is suitable for space-constrained applications.

The SN74AUC2G06DCKR operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance across diverse environmental conditions. This makes it a versatile choice for industrial, telecommunications, computing, and consumer electronics applications.

In summary, the SN74AUC2G06DCKR from Texas Instruments is a robust, low-voltage, high-speed logic inverter that is optimized for portable and energy-sensitive applications requiring efficient logic level translation and signal inversion.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess