EN
  • EN
  • DE

SN74AUC2G04YZPR

Part No SN74AUC2G04YZPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL INVERTER GATE | IC INVERTER 2CH 2-INP 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 2
Supply Voltage (V) 0.8V ~ 2.7V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay at V, Max CL 1.5ns at 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 6-DSBGA, 6-WCSP (1.4x0.9)
Manufacturer Package 6-XFBGA, DSBGA
Family Part Number 74AUC2G04
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254045-SN74AUC2G04YZPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G04YZPR CAD Model

Description

SN74AUC2G04YZPR - Texas Instruments Dual Inverter

The SN74AUC2G04YZPR is a high-performance, dual inverter manufactured by Texas Instruments. This integrated circuit is part of the advanced ultra-low-voltage CMOS (AUC) family, designed to operate with a power supply range of 0.8 V to 2.5 V. This makes it particularly suitable for battery-powered and portable applications where power efficiency is crucial.

The SN74AUC2G04YZPR features two independent inverters, enabling it to invert the logic levels of two separate input signals. This functionality is essential for various logic circuit applications, such as generating complementary signals or implementing logic gates. Each inverter is optimized for high-speed operation, even at low voltage levels, which ensures minimal propagation delay and fast switching times.

Packaged in a compact 8-pin DSBGA package, the SN74AUC2G04YZPR is designed to occupy minimal space on a printed circuit board (PCB), making it an ideal choice for space-constrained applications. Additionally, the small footprint allows for high-density mounting, which is beneficial in complex circuit designs where real estate is at a premium.

The device also boasts excellent power dissipation characteristics, with a low quiescent current that contributes to overall system power savings. This is particularly important in battery-operated devices, where extending battery life is a key design goal. Furthermore, the SN74AUC2G04YZPR offers robust electrostatic discharge (ESD) protection, ensuring the device's longevity and reliability in the field.

The SN74AUC2G04YZPR's performance and power efficiency make it an excellent choice for a wide range of applications, including mobile phones, PDAs, portable media players, and other handheld devices. Its ability to operate at low voltage levels, combined with high-speed switching capabilities, provides designers with a versatile component that can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4422 $50.8530
280+ $0.3629 $101.6120
430+ $0.3515 $151.1450
590+ $0.3402 $200.7180
765+ $0.3288 $251.5320
1,020+ $0.2948 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 926 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess