EN
  • EN
  • DE

SN74AUC1G86YZAR

Part No SN74AUC1G86YZAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 1CH 2-INP 5DSBGA / XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 2ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74AUC1
Other Names 2156-SN74AUC1G86YZAR-TITR,-296-15435-1,296-15435-1R,TEXTISSN74AUC1G86YZAR,296-15435-1,296-15435-2,296-15435-2R,-296-15435-1,2156-SN74AUC1G86YZAR,-SN74AUC1G86YZARR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257943-SN74AUC1G86YZAR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G86YZAR CAD Model

Description

Product Overview: SN74AUC1G86YZAR

The SN74AUC1G86YZAR is a high-performance, single 2-input exclusive-OR gate integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of Texas Instruments' AUC family, which is renowned for its ultra-low-voltage operation and high-speed interface technology.

Key Features

  • Optimized for Low Voltage: The SN74AUC1G86YZAR operates at a very low voltage range of 0.8V to 2.7V, making it an ideal choice for battery-operated and power-sensitive applications.
  • High-Speed Operation: With a typical propagation delay of just 2.3 ns at 2.3 V, this device is designed for high-speed signal processing, ensuring minimal delay in digital circuits.
  • Low Power Consumption: It features a low power consumption, which is critical for extending the battery life in portable devices.
  • Ultra-Small Footprint: The SN74AUC1G86YZAR comes in a very small 5-pin SOT-23 package, making it suitable for space-constrained applications.
  • I/O Tolerance: The inputs accept voltages up to 3.6V, allowing interfacing with higher voltage logic levels without the need for level shifters.

Applications

This exclusive-OR gate is widely used in various digital applications such as:

  • Data processing
  • Signal modulation
  • Line drivers
  • Power management systems
  • Portable electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AUC1G86YZAR is no exception, as it is designed and manufactured to meet the stringent requirements of the industry. It offers enhanced system reliability, which is essential for critical and high-performance applications.

Ordering Information

The SN74AUC1G86YZAR is available for order now. For detailed product specifications, technical documents, and to request samples or place an order, please visit the Texas Instruments website or contact your local Texas Instruments sales office.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess